EN
  • EN
  • DE

ZXMP3A16N8

Part No ZXMP3A16N8
Manufacturer Zetex Semiconductors
Catalog Transistors - FETs, MOSFETs - RF
Description 30V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283485-ZXMP3A16N8
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMP3A16N8 CAD Model

Description

The ZXMP3A16N8 is a P-Channel enhancement mode MOSFET from Diodes Incorporated (formerly Zetex Semiconductors). It's designed for use in load switching, power management, and other applications where low on-resistance and efficient switching are required. The device is housed in a small SOT23 package, making it suitable for compact designs.

Applications:

  • Load switching: Controlling power to various loads in portable devices and other electronic circuits.
  • Power management: Regulating voltage and current in power supplies and battery management systems.
  • High-side switching: Used as a high-side switch in various applications.
  • DC-DC converters: As a switch in step-up or step-down DC-DC converters.
  • Portable devices: Smartphones, tablets, and other battery-powered devices.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low on-resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • Low gate threshold voltage (Vgs(th)): Allows for easy gate driving with low voltage logic.
  • Small SOT23 package: Enables compact designs.
  • Fast switching speed: Allows for efficient switching performance.
  • 16V Drain-Source Voltage (Vds): Supports a wide range of applications.

Benefits:

  • High efficiency: Low Rds(on) minimizes power dissipation, resulting in high efficiency.
  • Compact design: The small SOT23 package allows for integration into space-constrained applications.
  • Easy to drive: Low threshold voltage simplifies gate driving requirements.
  • Improved battery life: High efficiency contributes to longer battery life in portable devices.
  • Reduced component count: Can replace larger, less efficient MOSFETs.

Technical Specifications:

The ZXMP3A16N8 features a maximum drain-source voltage (Vds) of 16V, a gate-source voltage (Vgs) of ±10V, and a continuous drain current (Id) that depends on the operating temperature and mounting conditions. The on-resistance (Rds(on)) is typically specified at different gate-source voltages (e.g., Vgs = -4.5V). Other key parameters include the input capacitance (Ciss), output capacitance (Coss), and gate charge (Qg). The SOT23 package has a thermal resistance that affects the maximum power dissipation. Refer to the official Diodes Incorporated datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess