EN
  • EN
  • DE

ZXMP6A17

Part No ZXMP6A17
Manufacturer Zetex Semiconductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0544+
Reference case SOT223
Manufacturer Zetex Semiconductors
Manufacturer Homepage www.diodes.com/
RoHS State Request Verification
Win Source Part Number 728567-ZXMP6A17
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMP6A17 CAD Model

Description

The ZXMP6A17 is a P-channel Enhancement Mode MOSFET manufactured by Zetex Semiconductors (now Diodes Incorporated). This MOSFET is designed for low-side switching applications where high current and low on-resistance are required. It's commonly used in power management circuits, load switches, and motor control applications.

Applications

  • Load Switching: Controlling power to various circuits in electronic devices.
  • Power Management: Voltage regulation and power distribution in portable devices.
  • Motor Control: Controlling small DC motors in toys, robotics, and other applications.
  • Battery Management Systems (BMS): Protection and switching in battery-powered applications.

Features

  • P-Channel MOSFET: Designed for low-side switching applications.
  • Enhancement Mode: Requires a negative gate-source voltage to turn on.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • High Current Capability: Can handle high current loads.
  • Low Gate Threshold Voltage: Requires a low voltage to turn on, making it compatible with low-voltage logic.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Compact Design: Small package size allows for compact circuit designs.
  • Easy to Use: Simple gate drive requirements for easy integration into various circuits.

Technical Specifications (Typical):

  • Polarity: P-Channel
  • Drain-Source Voltage (VDS): -60V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -3.4A
  • On-Resistance (RDS(on)): 0.175 Ohms (at VGS = -10V)
  • Gate Threshold Voltage (VGS(th)): -1V to -3V
  • Package: SOT23

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6595 $59.3550
215+ $0.5417 $116.4655
335+ $0.5244 $175.6740
460+ $0.5070 $233.2200
590+ $0.4909 $289.6310
790+ $0.4401 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess