EN
  • EN
  • DE

Z8018006VSC Z180 MPU

Part No Z8018006VSC Z180 MPU
Manufacturer Zilog
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Zilog
Win Source Part Number 417556-Z8018006VSC Z180 MPU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8018006VSC Z180 MPU CAD Model

Description

The Zilog Z8018006VSC, also known as the Z180 MPU (Microprocessor Unit), is an enhanced version of the popular Z80 microprocessor. It combines the Z80 core with integrated peripherals, making it suitable for embedded control applications. The Z180 offers improved performance, reduced component count, and lower power consumption compared to discrete Z80-based systems.

Applications

  • Embedded control systems.
  • Industrial automation equipment.
  • Data acquisition systems.
  • Communication controllers.
  • Handheld devices.

Features

  • Enhanced Z80 CPU core.
  • Integrated memory management unit (MMU).
  • On-chip serial communication interfaces (UARTs).
  • Parallel I/O ports.
  • Clock generator.
  • DMA controller.

Benefits

  • Improved performance compared to the Z80.
  • Reduced system cost and size due to integrated peripherals.
  • Lower power consumption for portable applications.
  • Simplified system design and development.
  • Enhanced memory management capabilities.

Additional Details

The Z8018006VSC operates at a clock frequency of 6 MHz. The integrated MMU allows for addressing up to 1MB of memory. It typically includes two UART channels for serial communication, supporting various protocols such as RS-232 and RS-485. The parallel I/O ports provide flexible interfaces for connecting to external devices. The on-chip DMA controller facilitates high-speed data transfer between memory and peripherals. The device is usually packaged in a surface-mount package, such as a PLCC or QFP. It requires a single 5V power supply. The Z180 is supported by a range of development tools, including assemblers, compilers, and debuggers. Its instruction set is largely compatible with the Z80, simplifying code migration. The integrated peripherals reduce the need for external components, leading to a more compact and reliable system design.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess