EN
  • EN
  • DE

ADG725BCPZ

Part No ADG725BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX DUAL 16:1 5.5OHM 48LFCSP / 2 Circuit IC Switch 16:1 5.5Ohm 48-LFCSP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tray
Number of Circuits 2
On-State Resistance (Max) 5.5Ohm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
-3db Bandwidth 35MHz
Charge Injection 1pC
Channel Capacitance (CS(off) , CD(off) ) 13pF, 130pF
Current - Leakage (IS(off) ) (Max) 250pA
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number ADG725
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348759-ADG725BCPZ
Ultra Librarian 3D Model Ultra Librarian ADG725BCPZ CAD Model

Description

Product Overview: ADG725BCPZ from Analog Devices Inc.

The ADG725BCPZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in signal routing. Designed with cutting-edge technology, this component is well-suited for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Channel Configuration: The device features a dual 4-channel multiplexer configuration, providing flexibility in signal routing for complex systems.
  • Low On-Resistance: The on-resistance is typically low, ensuring minimal signal distortion and power loss during operation.
  • Low Crosstalk: Excellent isolation between channels minimizes crosstalk, which is crucial for maintaining signal integrity in sensitive applications.
  • Single Supply Operation: The ADG725BCPZ operates from a single 1.8V to 5.5V power supply, accommodating a wide range of applications and simplifying power management.
  • Low Power Consumption: Its design emphasizes energy efficiency, making it suitable for battery-powered devices and portable instrumentation.
  • Wide Temperature Range: The device operates over an extended temperature range, ensuring consistent performance in varying environmental conditions.
  • Lead-Free Package: Housed in a 20-lead LFCSP (Lead Frame Chip Scale Package), the ADG725BCPZ is designed to meet environmentally conscious manufacturing standards.

Applications

The versatility of the ADG725BCPZ makes it ideal for multiple sectors, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Audio and Video Switching
  • Communication Systems
  • Medical Diagnostics and Instrumentation

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADG725BCPZ is rigorously tested to ensure it meets stringent industry standards for performance and durability, making it a reliable choice for professional and critical applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess