EN
  • EN
  • DE

Z80C3008PSC

Part No Z80C3008PSC
Manufacturer Zilog
Catalog Interface - Specialized
Description CMOS SCC SERIAL COMMUNICATIONS CONTROLLER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Packaging Tube
Part Status Obsolete(EOL)
Interface Bus
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 40-DIP (0.620", 15.75mm)
Manufacturer Package 40-PDIP
Mounting Style Through Hole
RoHS State Request Verification
Win Source Part Number 1282730-Z80C3008PSC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Family Name Z80C30
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian Z80C3008PSC CAD Model

Description

The Zilog Z80C3008PSC is an integrated circuit that is part of the Z80C30 family of microprocessors. Z80C3008PSC is manufactured by Zilog.

  • Family: Z80C30
  • Package: 40-DIP (0.620", 15.75mm)
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited
  • Application: Bus Interface
  • RoHS Compliant: Yes
  • Package Contains: 10 Units

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess