EN
  • EN
  • DE

Z86C9320PSG

Part No Z86C9320PSG
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube/Rail
Status Active
Core Processor Z8
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Type ROMless
Data RAM Size 236 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 40-DIP (0.620", 15.75mm)
Win Source Part Number 057929-Z86C9320PSG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian Z86C9320PSG CAD Model

Description

The Z86C9320PSG is a member of the Z8 microcontroller family from Zilog. This particular variant is a CMOS ROM-less microcontroller, designed for embedded control applications requiring a versatile and cost-effective solution.

Applications:

  • Industrial control systems: Used in machinery and process automation.
  • Consumer electronics: Found in appliances, remote controls, and toys.
  • Data acquisition systems: Employed in devices that collect and process sensor data.
  • Security systems: Utilized in alarm systems and access control devices.
  • Automotive applications: Can be found in certain vehicle control systems.

Features:

  • Z8 CPU core: Employs the efficient Z8 instruction set for fast execution.
  • On-chip timers/counters: Includes multiple timers for timing, counting, and PWM generation.
  • Parallel I/O ports: Offers flexible general-purpose input/output pins for interfacing with peripherals.
  • ROM-less design: Requires external memory for program storage, providing greater flexibility in memory size and type.
  • CMOS technology: Provides low power consumption for battery-powered applications.
  • Interrupt handling: Supports multiple interrupt sources for responsive event handling.
  • Clock oscillator: Requires an external crystal or clock signal for operation.

Benefits:

  • Cost-effective: ROM-less design reduces the overall system cost, especially for lower volume applications.
  • Flexibility: External memory allows tailoring the memory capacity to the specific application requirements.
  • Low power consumption: Suitable for battery-powered devices and energy-sensitive applications.
  • Easy integration: Parallel I/O ports simplify interfacing with a wide range of peripherals.
  • Reliable performance: The Z8 architecture is known for its reliability and stability in various operating conditions.

Additional Details:

The Z86C9320PSG operates with a specific voltage and temperature range, as defined in the Zilog datasheet. It's crucial to consult the datasheet for precise electrical characteristics, timing specifications, and pinout information. This microcontroller often requires external components like resistors, capacitors, and crystals for proper operation. Proper handling during soldering and assembly is essential to prevent damage to the IC.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess