EN
  • EN
  • DE

Z86E0408PCS

Part No Z86E0408PCS
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Zilog
Win Source Part Number 417630-Z86E0408PCS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z86E0408PCS CAD Model

Description

The Z86E0408PCS is a member of the Z8 Encore! series of microcontrollers from Zilog. It's an 8-bit microcontroller featuring flash memory, making it suitable for various embedded applications requiring in-system programmability.

Applications:

  • Motor control: Used in controlling the speed and position of motors in various devices.
  • Appliance control: Found in washing machines, refrigerators, and other household appliances.
  • Lighting control: Employed in dimmers, LED drivers, and other lighting systems.
  • Security systems: Used in alarm systems, access control systems, and surveillance devices.
  • Industrial automation: Employed in process control, robotics, and other industrial applications.

Features:

  • Z8 CPU core: Based on the efficient Z8 instruction set architecture.
  • 4KB Flash memory: Provides non-volatile memory for program storage, allowing for in-system programming and updates.
  • 128 bytes RAM: Provides volatile memory for data storage and temporary calculations.
  • Two 8-bit timers/counters: Used for timing, counting, and PWM generation.
  • UART: Provides a serial communication interface for communicating with other devices.
  • Parallel I/O ports: Offers general-purpose input/output pins for interfacing with peripherals.
  • On-chip oscillator: Simplifies system design by eliminating the need for an external crystal.
  • Low-voltage operation: Operates at a lower voltage, making it suitable for battery-powered applications.

Benefits:

  • In-system programmability: Flash memory allows for easy program updates without removing the microcontroller from the circuit.
  • Versatile peripherals: The combination of timers, UART, and I/O ports makes it suitable for a wide range of applications.
  • Low power consumption: Extends battery life in portable devices.
  • Cost-effective: Provides a good balance of features and performance at a reasonable price.
  • Easy to use: The Z8 architecture is relatively easy to learn and program.

Additional Details:

The Z86E0408PCS requires a specific operating voltage, and its performance is characterized by its clock frequency. Refer to the Zilog datasheet for accurate pinout diagrams, timing characteristics, and electrical specifications. Proper decoupling capacitors are recommended for stable operation. The flash memory can be programmed using a Zilog programmer or a compatible third-party programmer.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess