EN
  • EN
  • DE

Z8F0422PJ020EGR551H

Part No Z8F0422PJ020EGR551H
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Zilog
Win Source Part Number 417667-Z8F0422PJ020EGR551H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z8F0422PJ020EGR551H CAD Model

Description

The Z8F0422PJ020EGR551H is a microcontroller from Zilog's Encore! XP® series. These microcontrollers are known for their robust architecture and integrated peripherals, making them suitable for a wide range of embedded applications. The Z8F0422 is built around Zilog's enhanced Z8 core, providing efficient processing capabilities while maintaining low power consumption.

Applications

  • Industrial control systems: Used in motor control, sensor monitoring, and automation equipment.
  • Consumer electronics: Found in remote controls, home appliances, and gaming devices.
  • Medical devices: Integrated into portable medical instruments and monitoring equipment.
  • Security systems: Employed in alarm systems, access control, and surveillance devices.
  • Automotive applications: Used in dashboard controls, lighting systems, and engine management.

Features

  • Z8F Core: Employs Zilog's enhanced Z8 core, offering efficient instruction execution and processing power.
  • Flash Memory: 4KB of Flash memory for program storage and execution.
  • SRAM: Integrated SRAM for data storage during program execution.
  • Timers: Includes multiple timers/counters for precise timing control and event management.
  • UART: Incorporates a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • SPI: Supports Serial Peripheral Interface (SPI) for communication with peripheral devices.
  • I2C: Includes Inter-Integrated Circuit (I2C) interface for communication with sensors and other devices.
  • ADC: Features an Analog-to-Digital Converter (ADC) for converting analog signals to digital values.
  • GPIO: Provides General Purpose Input/Output (GPIO) pins for interfacing with external components.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits

  • Versatile: Suitable for a broad range of applications due to its integrated peripherals and robust architecture.
  • Efficient Processing: The Z8 core provides efficient instruction execution, improving application performance.
  • Compact Design: Integration of memory and peripherals reduces the need for external components, saving board space.
  • Low Power: Low power consumption extends battery life in portable devices.
  • Flexible Communication: Supports UART, SPI, and I2C for various communication protocols.
  • Analog Interface: Integrated ADC allows direct interface with analog sensors and signals.
  • Simplified Development: Zilog provides development tools and resources for streamlined software development.

Additional Details

The Z8F0422 microcontroller operates within a specific voltage range, typically around 2.7V to 3.6V. It is usually packaged in a small outline package (SOP) or a quad flat pack (QFP). The integrated ADC typically has a resolution of 10-bits. The operating temperature range for the device usually falls between -40°C to +85°C making it suitable for various industrial environments. The interrupt structure allows for efficient handling of external events and timer expirations, which makes it possible to create reactive and real-time embedded systems. In summary, the Z8F0422PJ020EGR551H microcontroller offers a balance of processing power, integrated peripherals, and low power consumption, making it a popular choice for embedded applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7360 $58.6800
12+ $9.6292 $115.5504
19+ $9.3289 $177.2491
26+ $9.0275 $234.7150
34+ $8.7272 $296.7248
45+ $7.8240 $352.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess