EN
  • EN
  • DE

Z8F082ASH020SG2121

Part No Z8F082ASH020SG2121
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Zilog
Win Source Part Number 417672-Z8F082ASH020SG2121
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z8F082ASH020SG2121 CAD Model

Description

The Z8F082ASH020SG2121 is a member of Zilog's Encore!® family of microcontrollers, built around the powerful Z8 core. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, memory, and integrated peripherals.

Applications

  • Motor control: Used in applications requiring precise motor speed and position control.
  • Industrial automation: Found in programmable logic controllers (PLCs) and other automation equipment.
  • Home appliances: Integrated into appliances such as washing machines, refrigerators, and ovens for control and monitoring functions.
  • Consumer electronics: Utilized in various consumer devices like remote controls, toys, and audio equipment.
  • Security systems: Implemented in alarm systems, access control systems, and surveillance equipment.

Features

  • Z8 CPU core: Provides efficient instruction execution and processing capabilities.
  • 8 KB Flash memory: Offers ample space for program code and data storage.
  • 1 KB SRAM: Provides fast access memory for data manipulation and temporary storage.
  • 12 GPIO pins: Flexible general-purpose input/output pins for interfacing with external devices.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • SPI: Serial Peripheral Interface for high-speed communication with peripherals.
  • I2C: Inter-Integrated Circuit interface for communication with I2C devices.
  • Timers: Multiple timers for timing events, generating PWM signals, and other timing-related functions.
  • Analog-to-digital converter (ADC): Converts analog signals to digital values for sensor interfacing and data acquisition.
  • On-chip oscillator: Simplifies system design by providing a built-in clock source.

Benefits

  • Cost-effective: Offers a good balance of features and performance at a competitive price.
  • Easy to use: Zilog provides comprehensive development tools and documentation to simplify software development.
  • Flexible: The integrated peripherals and GPIO pins allow for easy interfacing with a wide range of external devices.
  • Reliable: Designed for reliable operation in harsh environments.
  • Low power consumption: Suitable for battery-powered applications.

Additional Details

The Z8F082ASH020SG2121 microcontroller operates at a frequency of 20 MHz. It supports a wide range of operating voltages, making it compatible with various power supply configurations. The device is available in a small outline package (SOIC), making it suitable for space-constrained applications. Zilog's ZDS II Integrated Development Environment (IDE) provides a complete toolset for developing and debugging applications for the Z8F082ASH020SG2121. The microcontroller also features power-saving modes to reduce power consumption in battery-powered applications. These modes include halt and sleep modes, which disable various peripherals to minimize current draw. The Z8F082ASH020SG2121 is a versatile microcontroller suitable for a wide variety of embedded applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess