EN
  • EN
  • DE

Z9025106PSC

Part No Z9025106PSC
Manufacturer Zilog
Catalog Embedded - Microcontrollers - Application Specific
Description IC 32K 8BIT DTC OTP 42-DIP / MCU 8-bit CISC 32KB EPROM 5V 42-Pin SDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Packaging Tube
Part Status Obsolete(EOL)
Applications TV Controller
Core Processor Z8
Program Memory Type OTP (32 kB)
Controller Series Digital Television Controller (DTC)
RAM Size 300 x 8
Interface I2C, 2-Wire Serial
Number of I/O 27
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 42-DIP (0.600", 15.24mm)
Manufacturer Package 42-SDIP
Win Source Part Number 800315-Z9025106PSC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 15
Family Name Z90251
Introduction Date October 06, 1998
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian Z9025106PSC CAD Model

Description

The Z9025106PSC from Zilog is an integrated circuit that is obsolete, with a limited supply and demand status.

  • Popularity: Medium
  • Package: 42-DIP (0.600", 15.24mm)
  • Supply Voltage: 4.5 V ~ 5.5 V
  • Application: TV controller

You May Also Be Interested in

Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $13.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess