EN
  • EN
  • DE

CJP1117-3.3

Part No CJP1117-3.3
Manufacturer ZP Semiconductor
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1161678-CJP1117-3.3
Manufacturer Homepage zpsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJP1117-3.3 CAD Model

Description

The CJP1117-3.3 is a low dropout (LDO) positive voltage regulator from ZP Semiconductor. It is designed to provide a stable and accurate 3.3V output voltage with a low dropout voltage, making it suitable for various applications where efficient voltage regulation is required.

Applications:

  • Post Regulation for Switching Supplies: Used to provide a clean and stable voltage after a switching regulator.
  • Battery Chargers: Provides regulated voltage for charging batteries.
  • Motherboard Applications: Powers sensitive components requiring stable voltage.
  • Microprocessor Power Supplies: Provides stable power to microprocessors and microcontrollers.
  • Voltage regulation for set-top boxes Provides accurate voltages to the internal components.

Features:

  • Low Dropout Voltage: Typically 1.2V at 1A output current, improving efficiency in low voltage applications.
  • Fixed Output Voltage: Provides a stable 3.3V output.
  • Adjustable Version Available: Although this is the fixed 3.3V version, an adjustable version offers output voltage programmability.
  • Current Limiting: Integrated current limiting to protect the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Three-Terminal Regulators: Easy to use with minimal external components.

Benefits:

  • Improved Efficiency: Low dropout voltage maximizes efficiency, especially in battery-powered applications.
  • Stable Output Voltage: Provides a consistent and reliable 3.3V output, crucial for sensitive electronic components.
  • Overload Protection: Current limiting and thermal shutdown protect against damage from overcurrent and overheating.
  • Simple Implementation: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: Offers a balance of performance and cost for various applications.

Additional Details:

The CJP1117-3.3 is typically available in various packages such as SOT-223 and TO-252. It requires input and output capacitors for stability, and the datasheet specifies the recommended capacitor values. The regulator is designed to operate over a wide temperature range, making it suitable for industrial and commercial applications. The dropout voltage is dependent on the output current and temperature, and the datasheet provides detailed performance characteristics.

This LDO regulator provides a cost-effective solution for stable 3.3V voltage regulation with built-in protection features.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess