EN
  • EN
  • DE

CJP1117-ADJ

Part No CJP1117-ADJ
Manufacturer ZP Semiconductor
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1161680-CJP1117-ADJ
Manufacturer Homepage zpsemi.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CJP1117-ADJ CAD Model

Description

The CJP1117-ADJ is an adjustable low dropout (LDO) positive voltage regulator from ZP Semiconductor. This regulator is designed to provide a stable and adjustable output voltage with a low dropout voltage, making it suitable for various applications where flexibility in voltage regulation is required.

Applications:

  • Post Regulation for Switching Supplies: Provides a clean and adjustable voltage after a switching regulator.
  • Battery Chargers: Offers adjustable voltage settings for charging different types of batteries.
  • Motherboard Applications: Powers sensitive components requiring adjustable voltage levels.
  • Microprocessor Power Supplies: Delivers stable and adjustable power to microprocessors and microcontrollers.
  • Programmable Power Supplies: Allows for adjustable voltage output for testing and development purposes.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors, providing flexibility in voltage selection.
  • Low Dropout Voltage: Typically 1.2V at 1A output current, improving efficiency in low voltage applications.
  • Current Limiting: Integrated current limiting to protect the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Three-Terminal Regulators: Easy to use with minimal external components.

Benefits:

  • Voltage Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Improved Efficiency: Low dropout voltage maximizes efficiency, especially in battery-powered applications.
  • Overload Protection: Current limiting and thermal shutdown protect against damage from overcurrent and overheating.
  • Simple Implementation: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: Offers a balance of performance and cost for various applications requiring adjustable voltage regulation.

Additional Details:

The CJP1117-ADJ is typically available in various packages such as SOT-223 and TO-252. It requires input and output capacitors for stability, as well as external resistors to set the desired output voltage. The datasheet specifies the recommended component values and formulas for voltage adjustment. The regulator is designed to operate over a wide temperature range, making it suitable for industrial and commercial applications. The dropout voltage is dependent on the output current and temperature, and the datasheet provides detailed performance characteristics.

This adjustable LDO regulator provides a versatile solution for stable voltage regulation with built-in protection features and adjustable output capability.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess