Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Number of I/O 26
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852326-STM32G071GBU6
Ultra Librarian 3D Model Ultra Librarian STM32G071GBU6 CAD Model

Description

STM32G071GBU6 Microcontroller - STMicroelectronics

The STM32G071GBU6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance, low-power operation, and a rich set of peripherals. As part of the STM32G0 series, this MCU is built on the advanced Arm® Cortex®-M0+ core, operating at a frequency of up to 64 MHz. The device is tailored for a wide range of applications, including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

With a memory configuration of 128 Kbytes of Flash memory and 36 Kbytes of SRAM, the STM32G071GBU6 provides ample storage for complex applications and the necessary RAM for real-time data processing. The MCU also supports a variety of communication interfaces, including I2C, USARTs, SPIs, and a USB 2.0 Full Speed interface, making it highly versatile for connecting with other components in a system.

The STM32G071GBU6 features a range of analog peripherals, such as multiple 12-bit ADCs with 19 channels, two DAC channels, and comparators, which are essential for sensor interfacing and analog signal processing. The inclusion of multiple 16-bit timers, a 32-bit timer, as well as advanced-control timers, allows for precise timing and control operations, suitable for complex timing requirements in motor control and advanced lighting systems.

Its power management capabilities include multiple low-power modes, such as Stop, Standby, and Shutdown, which enable the design of energy-efficient applications. The MCU also integrates a variety of safety features, including a CRC calculation unit for ensuring data integrity, and a hardware division and square root module to speed up calculations for control algorithms.

Encased in a UFQFPN28 package, the STM32G071GBU6 offers a compact footprint for space-constrained applications without compromising on its I/O capabilities. The MCU's robust design and wide operating temperature range of -40°C to 85°C make it suitable for harsh environments.

Overall, the STM32G071GBU6 by STMicroelectronics is a powerful and flexible MCU choice for developers seeking a balance between performance, power efficiency, and peripheral integration for their next project.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000
Infineon Technologies
IC MCU 32BIT 64KB FLASH 48TQFP / ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Lowest to $8.0730
ECAD model for CY8C4246AZI-M443
Microchip Technology
IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Lowest to $1.0158
ECAD model for PIC18LF26K40T-I/SO
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Need more? Email Us
ECAD model for LM3S6965-EQC50-A2
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Lowest to $9.5629
ECAD model for DSPIC33EV256GM106T-I/PT
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
Lowest to $5.5832
ECAD model for STM32G0B0KET6
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Need more? Email Us
ECAD model for PIC16F1768T-I/SS
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
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $6.3924
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
19+ $2.6824 $50.9656
40+ $2.5127 $100.5080
62+ $2.4278 $150.5236
89+ $2.2580 $200.9620
116+ $2.1731 $252.0796
144+ $2.0882 $300.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 53,854 pieces
MOQ: 19 pcs