Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Input CML, HSTL, LVDS, LVPECL
Output LVDS
Frequency - Max 2GHz
Supply Voltage (V) 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY89876
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1263234-SY89876LMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89876LMI CAD Model

Description

Product Overview: SY89876LMI from Microchip Technology

The SY89876LMI is a high-performance, precision timing logic device developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced product is designed to meet the stringent requirements of today's fast-paced and high-frequency applications.

Key Features

  • Precision Timing: The SY89876LMI offers ultra-precise timing control, making it an ideal choice for critical timing applications where accuracy is paramount.
  • High-Speed Operation: With its capability to support high-speed operations, this device is perfect for use in applications such as high-speed networking, telecommunications, and data centers.
  • Low Power Consumption: Designed with power efficiency in mind, the SY89876LMI consumes minimal power, which helps to reduce the overall power budget of the system it is integrated into.
  • Versatile Integration: The device comes in a compact package, making it easy to integrate into a variety of systems without the need for significant board space or complex routing.
  • Robust Performance: Microchip Technology is known for the reliability of its products, and the SY89876LMI is no exception. It delivers consistent performance even in demanding environments.

Applications

The SY89876LMI is versatile and can be used across a broad range of applications. This includes, but is not limited to, high-speed data transmission, clock distribution, signal conditioning, and synchronization tasks in systems such as servers, storage networks, and communication infrastructure.

Technical Specifications

The device boasts a wide operating temperature range and is available in a lead (Pb)-free, RoHS-compliant package. It supports differential LVPECL outputs and has a fail-safe input design to ensure signal integrity. The SY89876LMI also features programmable output swing and pre-emphasis levels, which allow for customization based on specific application needs.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Microchip Technology website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 2:5 1GHZ 20SOIC
Lowest to €3.6749
ECAD model for MC100EL14DWR2G
ON Semiconductor
IC CLK BUFFER 1:2 1.5GHZ 8SOIC
Lowest to €1.9298
ECAD model for MC10EL11DR2
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942CBD,128
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,151
ON Semiconductor
IC CLK BUFFER 2:15 1.5GHZ 52LQFP
Lowest to €5.4707
ECAD model for MC100LVE222FAR2
Renesas Electronics America
IC Clk Buffer 1: 4 250MHZ 16TSSOP
Need more? Email Us
ECAD model for ICS854105AGILF
Microchip Technology
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for SY73551LZG-TR
Texas Instruments
IC CLK BUFFER 2:2 75MHZ 8USMD / Clock Fanout Buffer 2-OUT 2-IN 1:2 8-Pin Micro SMD T/R
Need more? Email Us
ECAD model for LMH2180TM/NOPB
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVPECL 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to €6.0798
ECAD model for SI5330A-B00202-GM
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
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
Lowest to $4.1008
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
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €8.5089 €59.5623
17+ €6.9818 €118.6912
27+ €6.7635 €182.6153
36+ €6.5452 €235.6280
47+ €6.3272 €297.3778
63+ €5.6726 €357.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 7 pcs