Products specifications

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Active
Type Fixed Point
Interface Host Interface, I²C, McBSP
Clock Rate 108MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 179-LFBGA
Supplier Device Package 179-NFBGA (12x12)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353137-TMS320VC5506ZAY
Ultra Librarian 3D Model Ultra Librarian TMS320VC5506ZAY CAD Model

Description

Introducing the TMS320VC5506ZAY by Texas Instruments

The TMS320VC5506ZAY is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficient power consumption. This DSP is part of the TMS320C55x DSP family, which is well-known for its use in applications requiring precise and rapid signal processing.

Key Features:

  • High-Performance Digital Signal Processing: With a core frequency of up to 200 MHz, the TMS320VC5506ZAY can execute up to 400 million instructions per second (MIPS), making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices due to its various power-saving modes, allowing for extended operation times.
  • Integrated Peripherals: This DSP includes a range of on-chip peripherals such as a multichannel buffered serial port (McBSP), an inter-integrated circuit (I2C) bus, a host-port interface (HPI), and timers, which facilitate easy interfacing with other components and peripherals in a system.
  • Memory Flexibility: It supports a flexible memory interface with an external memory interface (EMIF) that allows for connection to a variety of memory types, including SDRAM and Flash, to meet diverse application requirements.
  • Optimized for Audio and Voice: The TMS320VC5506ZAY is particularly adept at handling audio and voice processing tasks, making it a popular choice for applications such as professional audio equipment, voice recognition systems, and telecommunication devices.

Applications:

The versatility of the TMS320VC5506ZAY allows it to be used in a wide range of applications. It excels in fields such as:

  • Audio processing and effects
  • Professional and consumer audio systems
  • Speech and audio codecs
  • Biometric analysis and security systems
  • Medical imaging and diagnostics
  • Telecommunications infrastructure

With its combination of performance, power efficiency, and integrated features, the TMS320VC5506ZAY from Texas Instruments stands out as a powerful solution for designers looking to create sophisticated digital signal processing systems. Its compact size and extensive support from Texas Instruments further ensure that it can be seamlessly integrated into a wide array of products, driving innovation in digital signal processing technology.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 361NFBGA / DSP Fixed-Point/Floating-Point 16bit 456MHz 3648MIPS 361-Pin NFBGA Tray
Lowest to $34.4493
ECAD model for TMS320C6746EZWT4
Texas Instruments
IC FIXED-POINT DSP 352-FCBGA /
Lowest to $278.7463
ECAD model for TMS320C6202GJLA233
Texas Instruments
IC DSP FIXED-POINT 196NFBGA / DSP Fixed-Point 16bit 100MHz 200MIPS 196-Pin NFBGA Tray
Need more? Email Us
ECAD model for TMS320C5504AZCHA10
Texas Instruments
IC DSP FIXED-POINT 376-BGA / DSP Fixed-Point 32bit 700MHz 5600MIPS 376-Pin BGA Tray
Lowest to $78.2739
ECAD model for TMS320C6421ZDU7
NXP / Nexperia
IC HD RADIO PROCESSOR 144HLQFP / High Performance Digital Signal Processor
Lowest to $6.0243
ECAD model for SAF7730HV/N231,518
Texas Instruments
IC DSP FIX/FLOAT POINT 176HLQFP / DSP Fixed-Point/Floating-Point 32bit 456MHz 3648MIPS 176-Pin HLQFP EP Tray
Lowest to $30.9697
ECAD model for TMS320C6745DPTPD4
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $18.1235
ECAD model for TMS320VC5506ZAY
Freescale Semiconductor - NXP
DSP TRI-CORE 431FCBGA
Need more? Email Us
ECAD model for MSC8113TMP3600V
Texas Instruments
IC DSP FIXED POINT 697FCBGA / DSP Fixed-Point 32bit 1GHz 8000MIPS 697-Pin FCBGA Tray
Need more? Email Us
ECAD model for TMS320C645SPLBCTZ
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
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
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
Lowest to $9.2291
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
4+ $18.1235 $72.4940
8+ $14.8706 $118.9648
12+ $14.4059 $172.8708
17+ $13.9412 $237.0004
21+ $13.4764 $283.0044
28+ $12.0823 $338.3044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,190 pieces
MOQ: 4 pcs