EN
  • EN
  • DE
  • IT

TMS320C6421ZDU7

Part No TMS320C6421ZDU7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 376-BGA / DSP Fixed-Point 32bit 700MHz 5600MIPS 376-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 700MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 96kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 797327-TMS320C6421ZDU7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6421
Introduction Date January 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6421ZDU7 CAD Model

Description

The TMS320C6421ZDU7 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C64x series, which is designed to meet the demands of high-speed numeric calculations and signal processing applications across various industries.

Key Features

  • Core Performance: The TMS320C6421ZDU7 features a fixed-point DSP core that operates at a frequency of up to 1 GHz, delivering up to 8000 MIPS (Million Instructions Per Second). This level of performance is ideal for real-time applications requiring rapid data processing and high throughput.
  • Memory: It comes equipped with an integrated memory architecture that includes L1 and L2 caches designed to optimize the data flow and minimize latency. The L1 cache is divided into 16 KB for program and 16 KB for data, and the L2 cache provides 1 MB of on-chip memory, which can be configured as cache or mapped RAM.
  • Advanced Peripherals: This DSP provides a variety of peripherals, including a high-performance inter-integrated circuit (I2C) bus, multiple timers, and serial ports for enhanced connectivity and control options.
  • Power Efficiency: Engineered with power efficiency in mind, the TMS320C6421ZDU7 incorporates several power-saving features, making it suitable for applications where power consumption is critical.
  • Development Support: Texas Instruments offers a comprehensive suite of development tools, including software libraries, debuggers, and emulators, to facilitate the design and implementation process for engineers working with the TMS320C6421ZDU7.

Applications

The TMS320C6421ZDU7 is versatile and can be used in a wide range of applications such as:

  • Telecommunications (baseband processing, network infrastructure)
  • Audio and video processing (multimedia applications, digital media)
  • Industrial control systems
  • Medical imaging systems
  • Instrumentation and analysis equipment

With its combination of speed, efficiency, and a broad array of features, the TMS320C6421ZDU7 from Texas Instruments stands as a powerful solution for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

ON Semiconductor
COMPACT DISK IC
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 80MHZ 144CSPBGA
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL AUTOMOTIVE IC
Lowest to $97.9786
Analog Devices Inc.
IC DSP CTRLR 300MHZ 289CSBGA
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717
ON Semiconductor
CD-DSP
Lowest to $5.6245
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019
Analog Devices Inc.
16 BIT DSP
Need more? Email Us
Texas Instruments
IC DIGITAL VIDEO SOC
Lowest to $69.2758

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2739 $78.2739
2+ $64.2247 $128.4494
3+ $62.2177 $186.6531
4+ $60.2106 $240.8424
5+ $58.2036 $291.0180
7+ $52.1826 $365.2782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,465 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess