EN
  • EN
  • DE

TMS320C5504AZCHA10

Part No TMS320C5504AZCHA10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA / DSP Fixed-Point 16bit 100MHz 200MIPS 196-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.30V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 797291-TMS320C5504AZCHA10
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320C5504
Introduction Date May 25, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5504AZCHA10 CAD Model

Description

Introducing the TMS320C5504AZCHA10 DSP from Texas Instruments

The TMS320C5504AZCHA10 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments. This DSP is part of the TMS320C5000™ series, which is well-known for its low-power consumption and efficient signal processing capabilities. The TMS320C5504AZCHA10 is specifically designed to meet the rigorous demands of modern embedded audio and telecommunication applications.

Key Features and Benefits

  • High Efficiency: With its advanced architecture, the TMS320C5504AZCHA10 offers an optimal balance between processing power and energy efficiency, making it ideal for battery-operated devices.
  • Low Power Consumption: This DSP operates with a core voltage as low as 1.05V, significantly reducing power usage and extending battery life in portable devices.
  • Ample Processing Speed: The device can run at a clock speed of up to 300 MHz, providing substantial computational headroom for complex algorithms and signal processing tasks.
  • Integrated Peripherals: It includes a variety of on-chip peripherals such as serial ports, timers, and a Direct Memory Access (DMA) controller, which facilitate flexible and efficient system design.
  • Memory Flexibility: The TMS320C5504AZCHA10 comes with integrated memory and supports external memory interfaces, allowing designers to scale the memory according to application requirements.

Applications

The versatility of the TMS320C5504AZCHA10 DSP makes it suitable for a wide range of applications:

  • Professional and consumer audio equipment
  • Voice recognition and processing systems
  • Medical instrumentation
  • Telecommunication infrastructure
  • Industrial control systems

Design Support and Tools

Texas Instruments provides comprehensive design support for the TMS320C5504AZCHA10, including development tools, software libraries, and reference designs. This support helps accelerate the development cycle and reduce time-to-market for products incorporating this advanced DSP.

Whether you're designing an audio processing system, developing a sophisticated telecommunication device, or working on battery-powered medical equipment, the TMS320C5504AZCHA10 offers the performance, efficiency, and flexibility needed to succeed in today's competitive marketplace.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9875 $51.9500
10+ $10.6565 $106.5650
15+ $10.3234 $154.8510
21+ $9.9904 $209.7984
26+ $9.6574 $251.0924
35+ $8.6584 $303.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess