Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 1.62 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN-EP (7x7)
Win Source Part Number 043511-USB2503A-HZH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB2503A
Introduction Date November 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian USB2503A-HZH CAD Model

Description

Microchip Technology's USB2503A-HZH: A High-Performance USB 2.0 Hub Controller

The USB2503A-HZH from Microchip Technology is a versatile and efficient solution for expanding USB capabilities in a variety of electronic devices. This high-quality USB 2.0 hub controller is designed to facilitate communication between a single USB host and multiple downstream USB devices, making it an ideal choice for embedded systems, consumer electronics, and PC peripherals.

Featuring a 3-port downstream configuration, the USB2503A-HZH offers a significant increase in the number of USB ports available on a system. This enables users to connect multiple devices simultaneously, such as keyboards, mice, storage devices, and other USB-compliant peripherals, without the need for additional hardware or complex wiring.

The device is built with an emphasis on performance and reliability, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates. This ensures that the hub can handle a wide range of applications and devices, from high-bandwidth video streaming to simple input devices.

One of the key features of the USB2503A-HZH is its MultiTRAK™ technology, which provides multiple transaction translators. Each downstream port has its own dedicated transaction translator, allowing for efficient management of bandwidth, even when multiple full-speed and low-speed devices are connected. This technology helps to optimize throughput and minimize latency, ensuring a smooth and responsive user experience.

Additionally, the USB2503A-HZH is designed with ease of use in mind. It supports hot-swapping, allowing users to connect and disconnect devices without needing to power down the host system. The hub controller also provides overcurrent protection, safeguarding connected devices from potential power surges or short circuits.

For developers and designers, the USB2503A-HZH is a convenient solution that simplifies the design process. It requires minimal external components and is available in a compact 36-pin QFN package, making it suitable for space-constrained applications. With its comprehensive feature set and robust performance, the USB2503A-HZH is a top choice for expanding USB functionality in modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $16.4520
ECAD model for PI7C9X760BBLE
Silicon Labs
IC USB TO UART BRIDGE QFN20 / USB Bridge, USB to UART USB 2.0 UART Interface 20-QFN (3x3)
Lowest to $1.4364
ECAD model for CP2102N-A02-GQFN20
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $1.0773
ECAD model for DP83822HRHBRG4
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 24-TSSOP
Need more? Email Us
ECAD model for PI7C9X760ABLEX
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $20.8397
ECAD model for WGI210IT S LJXS
Microchip Technology
IC CANBUS CONTROLLER SPI 20QFN / CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
Lowest to $3.5100
ECAD model for MCP2515T-E/MLVAO
National Semiconductor (TI)
LAN CONTROLLER / Controller Interface 68-PLCC (25.13x25.13)
Lowest to $16.4353
ECAD model for DP83901AV
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.3089
ECAD model for CH334R
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $10.3410
ECAD model for KSZ8851-16MLLU

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
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
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
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
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,860 pieces
MOQ: 18 pcs