Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP6041
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6041-I/MS-NDR, MCP6041I/MS
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884230-MCP6041-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP6041-I/MS CAD Model

Description

The MCP6041-I/MS is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to offer a perfect blend of performance and power efficiency. This op-amp is part of Microchip's MCP604x family and is well-suited for analog devices that require low power consumption without sacrificing accuracy and stability.

Key Features

  • Supply Voltage: The MCP6041-I/MS operates on a single supply voltage ranging from 1.4V to 6.0V, making it ideal for battery-operated applications and portable devices.
  • Low Quiescent Current: It features an exceptionally low quiescent current of 600 nA, contributing to the extended battery life of the devices it powers.
  • Gain Bandwidth Product: With a gain bandwidth product of 14 kHz, this op-amp is optimized for low-frequency applications such as sensor interfacing and battery monitoring.
  • Extended Temperature Range: The device can reliably operate over an industrial temperature range of -40°C to +125°C, ensuring performance under a wide spectrum of environmental conditions.
  • Package Type: It is available in the MSOP-8 (Micro Small Outline Package) form factor, which is suitable for space-constrained applications.
  • PSRR and CMRR: High Power Supply Rejection Ratio (PSRR) and Common Mode Rejection Ratio (CMRR) provide excellent performance in noisy environments.

Applications

The MCP6041-I/MS is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Temperature Sensing and Control
  • Analog Filters
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Monitoring Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP6041-I/MS is no exception. It is built to meet high standards of reliability and performance, ensuring that it can be integrated into critical systems with confidence.

You May Also Be Interested in

Microchip Technology
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to €2.6642
ECAD model for MCP6V71UT-E/LTY
Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to €2.0941
ECAD model for MCP6V71T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Lowest to €4.0031
ECAD model for MCP634T-E/ST
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to €9.8736
ECAD model for LMH6551QMMX/NOPB
Texas Instruments
IC OPAMP CFA 1.8GHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V 8-Pin SOIC Tube
Lowest to €3.8533
ECAD model for LMH6703MA/NOPB
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Need more? Email Us
ECAD model for MCP618T-I/MS
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to €2.6267
ECAD model for MCP635T-E/MF
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
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
Lowest to $4.1008
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
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €9.0336 €63.2352
16+ €7.4125 €118.6008
25+ €7.1799 €179.4973
34+ €6.9484 €236.2462
44+ €6.7170 €295.5495
59+ €6.0228 €355.3447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,830 pieces
MOQ: 7 pcs