EN
  • EN
  • DE

MCP6041-I/MS

Part No MCP6041-I/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP6041
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6041-I/MS-NDR, MCP6041I/MS
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884230-MCP6041-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP6041-I/MS CAD Model

Description

The MCP6041-I/MS is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to offer a perfect blend of performance and power efficiency. This op-amp is part of Microchip's MCP604x family and is well-suited for analog devices that require low power consumption without sacrificing accuracy and stability.

Key Features

  • Supply Voltage: The MCP6041-I/MS operates on a single supply voltage ranging from 1.4V to 6.0V, making it ideal for battery-operated applications and portable devices.
  • Low Quiescent Current: It features an exceptionally low quiescent current of 600 nA, contributing to the extended battery life of the devices it powers.
  • Gain Bandwidth Product: With a gain bandwidth product of 14 kHz, this op-amp is optimized for low-frequency applications such as sensor interfacing and battery monitoring.
  • Extended Temperature Range: The device can reliably operate over an industrial temperature range of -40°C to +125°C, ensuring performance under a wide spectrum of environmental conditions.
  • Package Type: It is available in the MSOP-8 (Micro Small Outline Package) form factor, which is suitable for space-constrained applications.
  • PSRR and CMRR: High Power Supply Rejection Ratio (PSRR) and Common Mode Rejection Ratio (CMRR) provide excellent performance in noisy environments.

Applications

The MCP6041-I/MS is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Temperature Sensing and Control
  • Analog Filters
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Monitoring Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP6041-I/MS is no exception. It is built to meet high standards of reliability and performance, ensuring that it can be integrated into critical systems with confidence.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8820 $62.1740
16+ $7.2881 $116.6096
25+ $7.0594 $176.4850
34+ $6.8318 $232.2812
44+ $6.6043 $290.5892
59+ $5.9217 $349.3803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess