Maxim Introduces Industry's First Efficient, Highly Integrated 15W MAX14748 USB Type-C Charge and Charger Detection Solution to Help Designers Easily and Effectively Implement USB Type-C with 2-Cell Li-Ion Battery Packs ™ portable devices to charge quickly and safely. Current market solutions require patchwork of different ICs. The charger's interview solves these cumbersome issues, and designers simply focus on how to take full advantage of the USB Type-C features in their designs.
Silicon Labs (also known as "core technology") has introduced a series of high-performance I2C programmable crystal oscillator (XO), with the best jitter performance and frequency flexibility. With typical jitter performance down to 95fs, the Si544 / Si549 Ultra Series ™ Programmable XOs provide maximum jitter margin for high-speed 28Gbps and 56Gbps transceivers in 100/200 / 400G communications and data center applications. These XOs can generate any frequency from 200kHz to 1.5GHz and have a 4ppt tuning resolution, making the single device suitable for a wide range of applications.
RECOM has introduced the medical-grade RACM18 and RACM30 AC / DC converters specifically for the medical applications requiring full certification and energy-efficient AC / DC modules. The converter has passed the latest IEC / EN60601 medical standard, EN60335 home standard and IEC / EN60950 ITE standard certification. Perfect circuit design and IP68 waterproof package to withstand harsh operating conditions and have high reliability.
The L20G20IS is STMicroelectronics' newest highly integrated optical image stabilization gyroscope with a 2.0mm x 2.0mm x 0.7mm footprint that is 1.29mm2 smaller than the previous generation 2.3mm x 2.3mm L2G2IS release board, which helps reduce the size of your phone Camera module size, simplifying circuit design. Unparalleled 6dB rejection ratio can achieve excellent optical image correction function, the complete eradication of mobile phone camera shake problems.
XP Power announces the GCU500 series; industry leading small size 83.8 x 165.1 x 39.3 mm 500W AC-DC power supply. The product is suitable for 1U systems to meet the needs of high reliability and price-sensitive applications, such as robotics and renewable energy. Dual Fusion, Low Leakage Current, and 2 x MOPPs (Patient Protection) Input / Output Insulation These properties enable the product to meet demanding medical applications such as hospital ventilators and medical carts. The product meets the latest "Third Edition" risk management IEC 60601-1 medical safety certification.
Vishay Intertechnology, Inc. today announced the release of its new DGQ2788A, a dual DPDT / Quad SPDT Analog Switch certified with AEC-Q100 (Grade 1). The switch has a 0.37Ω, 338MHz bandwidth at 2.7V, Small size 2.6mm x 1.8mm x 0.55mm miniQFN16 package. Vishay SiliconixDGQ2788A is ideally suited for analog and digital signal switching in space-constrained automotive applications with very flat resistance and parasitic capacitance curves for increased signal integrity and higher bandwidth.
Texas Instruments (TI) introduced the first ultra-low supply current op amp with ultra-precision and industry-leading performance. The LPV821 zero-drift, nano-power op amp features outstanding power-accuracy performance that enables engineers to achieve extremely high dc accuracy with up to 60% less power than comparable zero-drift devices. The LPV821 is designed for high-precision applications such as wireless sensing nodes, home and factory automation equipment, and portable electronics.
As a leading provider of radio frequency and mixed signal chips in China, Ricoh Microelectronics (hereinafter referred to as "RDA") today announced the RDA8909, the NB-IoT dual-mode single-chip solution with the highest level of integration in the industry. The RDA8909 supports NB-IoT and GSM / GPRS network modes and supports the 3GPP-R14 standard and can be widely used in various scale Internet of things applications such as wearable devices, smart home, smart city, and intellectual industry and agriculture.
Analog Devices, Inc. (ADI), Inc. announces the LT8672, a Power by Linear ™ active rectifier controller that features reverse input protection to -40V. Its 3V to 42V input voltage capability is well suited for automotive applications.These applications have a minimum input voltage down to 3.0V and a dropover transient of up to 40V, which must always be stable with cold crank and stop-start conditions.
Security is an eternal topic. In recent years, domestic and international Internet users have suffered frequent incidents of hacker intrusion. Do you remember that 58 city-wide resume leaked in India? India's McDonald's 220W user receipt was leaked and the user's home camera was intruded and hacked, Cards, counterfeit credit cards, RFID intrusion, medical device intrusion, and even the US presidential election last year did not escape the hackers patronage, all kinds of scenes to make users scared. According to the Forrester report, more than 500,000 IOT devices have been attacked this year. Looking ahead, especially in the era of all-things interconnection, realizing the desire of 1 trillion IoT devices in 2035 can not be ignored.