EN
  • EN
  • DE
RSS

Blog

Littelfuse, Inc., a global leader in circuit protection, today announced the availability of a high temperature SCR (silicon controlled rectifier) thyristor - the first junction temperature of up to 150 ° C, using a compact surface mount D-PAK (TO- 252) package.
IC China2017 grand opening -Thursday, October 26, 2017
On the morning of October 25th, the 15th China International Semiconductor Exposition and Summit Forum (hereinafter referred to as IC CHINA 2017)
36W devices with auxiliary PCB mount M3 and M4 screw holes, resistance as low as 50μΩ
RECOM's new RKZ3 DC / DC converter series is an upgraded version of the existing 2W SIP7 converter with the same size, providing 50% additional output power.
NXP Semiconductors' MRFX1K80H LDMOS transistors are MRFX series of radio frequency (RF) MOSFET transistors, this series of devices using the latest LDMOS (lateral diffusion metal oxide semiconductor) technology. MRFX1K80H uses LDMOS technology to improve the output power of broadband applications while maintaining the appropriate output impedance.
Linear Technology Corporation, a subsidiary of Analog Devices, Inc., today introduced the LT8650S, a dual-channel 4A, 42V input synchronous step-down switching regulator.
The device has a variety of termination and installation, A-shaped products, the capacitance of up to 30000μF
The device has a bandwidth of -3dB at 700MHz with a power-down protection feature in an ultra-small, new μDFN6 package
NXP's new 3 x 3 x 0.9 mm package The S08 MCU further expands its S08 MCU product family to meet the broad market demand for micro 8-bit MCUs
To achieve the absolute advantage of the anti-noise performance, contribute to the growing popularity of automotive sensor applications designed to simplify and enhance the reliability.
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess