EN
  • EN
  • DE

00638060055748

Part No 00638060055748
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description DISC SIL CARBIDE EXT COARSE 4.5\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Abrasive Disc
Abrasive Material Silicon Carbide
Abrasive Grade Extra Coarse
Color Purple
Diameter 4.500" (114.30mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506536-00638060055748
Ultra Librarian 3D Model Ultra Librarian 00638060055748 CAD Model

Description

N

You May Also Be Interested in

3M
LAPPING FILM ALUM OXIDE 30U 5\
Need more? Email Us
3M
LAPPING FILM ALUMINUM OXIDE 4\
Need more? Email Us
3M
RADIAL BRISTLE DISC 1=1PC
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 3U 5\
Need more? Email Us
3M
LAPPING FILM SIL CARBIDE 15U 5\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 5U 4\
Need more? Email Us
3M
LAPPING FILM SIL CARBIDE 9U 5\
Need more? Email Us
3M
SURFACE CONDITION DISC TR 2\
Need more? Email Us
3M
LIGHT DEBURRING DISC 6\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess