EN
  • EN
  • DE

10150-3000PE

Part No 10150-3000PE
Manufacturer 3M
Catalog D - Sub Connectors
Description CONN PLUG 50POS STR SLDR CUP  /  50 Position Plug Connector Free Hanging (In-Line) Solder Cup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Shaped Connectors - Centronics
Mfr 3M
Series 101, Mini D Ribbon (MDR)
Package Tray
Connector Style Center Strip Contacts
Connector Type Plug
Number of Positions 50
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Features Shielded
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Base Product Number 10150
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names 3M1772,5 48623 74496,7000007690,JE150481610,JE150332847,JE-1504-8161-0,54745239795,101503000PE,4547452397952,5 45 48623 74496 9,JE-1503-3284-7,JE-1504-3000-5,7100207171,JE150430005
Standard Package 100
Win Source Part Number 1166285-10150-3000PE
Ultra Librarian 3D Model Ultra Librarian 10150-3000PE CAD Model

Description

The 3M 1166285-10150-3000PE is a D-shaped connector from 3M with 50 positions.

  • Type: Shielded Plug Connector
  • Rows: Two
  • Termination: Solder Cup
  • Contact Finish: Gold
  • Contact Finish Thickness: 20.0µin (0.51µm)
  • Package: Tray
  • Standard Package: 100
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected

You May Also Be Interested in

HARTING
KNURLED LOCKING SCREW M3
Need more? Email Us
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
Amphenol
DSUB M SCREW LOCK ASSY SET OF 10
Need more? Email Us
HARTING
FEMALE SCREW LOCK M3
Need more? Email Us
ITT Cannon, LLC
CONN JACKSCREW LP ALLEN 4-40
Need more? Email Us
Amphenol
D-SUB ASSY SCREW LOCK SET OF 10
Need more? Email Us
Conec
D-Sub Connector RoHS
Lowest to $29.2209
C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
HARTING
INDUCOM HEXAGONAL SCREW, M3X17,5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess