EN
  • EN
  • DE

12600-S-08

Part No 12600-S-08
Manufacturer 3M
Catalog D - Sub Connectors
Description THUMBSCREW LOCK SDR SHELL 0.18\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Jackscrew Socket, Slotted
For Use With/Related Products D-Sub Connectors, SDR
Length - Threaded Portion Below Head 0.180" (4.57mm)
Length - Below Head 0.210" (5.33mm)
Thread Size M2 Socket, M2 Screw
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1624908-12600-S-08
Ultra Librarian 3D Model Ultra Librarian 12600-S-08 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SCREW RETAINER MALE 4-40 THREAD
Need more? Email Us
TE Connectivity
SCREW LOCK M-2.6
Need more? Email Us
Cinch Connectivity Solutions
CONN JACKSCREW 1=SET OF 50
Need more? Email Us
ITT Cannon, LLC
MICRO M6 SLOT HD JACKS H/P
Need more? Email Us
HARTING
FEMALE SCREW LOCK M3
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Phoenix Contact
OPTIONAL FIXING SCREW, SHORT
Need more? Email Us
Amphenol CONEC
CONN DSUB LOCKBOLT FOR SLIDELOCK
Need more? Email Us
3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess