EN
  • EN
  • DE

1MIC 3M662XW DLF 3MIL TH 6X6 IN

Part No 1MIC 3M662XW DLF 3MIL TH 6X6 IN
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description LAPPING FILM DIAMOND 1U 6\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lapping Film
Abrasive Material Diamond
Micron Size
Color Lavender
Width 6.00" (152.40mm)
Length 6.00" (152.40mm)
Applications Fiber Optic Connector Polishing
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506635-1MIC 3M662XW DLF 3MIL TH 6X6 IN
Ultra Librarian 3D Model Ultra Librarian 1MIC 3M662XW DLF 3MIL TH 6X6 IN CAD Model

Description

N

You May Also Be Interested in

3M
BRISTLE DISC 1X5/8\
Need more? Email Us
3M
LIGHT DEBURRING DISC 6\
Need more? Email Us
3M
LIGHT DEBURRING DISC 8\
Need more? Email Us
3M
SURFACE DISC 4\
Need more? Email Us
3M
SURFACE DISC 5\
Need more? Email Us
3M
BRISTLE DISC 11 INTERNAL 80
Need more? Email Us
3M
RADIAL BRISTLE DISC 3\
Need more? Email Us
3M
SURFACE DISC 5\
Need more? Email Us
3M
3M UTILITY CLOTH ROLL 211K, 400
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess