EN
  • EN
  • DE
  • IT

264-1300-00-0602J

Part No 264-1300-00-0602J
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET ZIF 64POS GLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DIP, ZIF (ZIP), 0.9" (22.86mm) Row Spacing
Number of Positions or Pins (Grid) 64 (2 x 32)
Pitch - Mating 0.070" (1.78mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Material - Mating Beryllium Copper
Mounting Type Connector
Features Closed Frame
Termination Press-Fit
Pitch - Post 0.070" (1.78mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post 30.0µin (0.76µm)
Contact Material - Post Beryllium Copper
Housing Material Polysulfone (PSU), Glass Filled
Temperature Range - Operating -55°C ~ 125°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1629553-264-1300-00-0602J
Ultra Librarian 3D Model Ultra Librarian 264-1300-00-0602J CAD Model

Description

N

You May Also Be Interested in

3M
CONN IC DIP SOCKET ZIF 42POS GLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 32POS GOLD
Need more? Email Us
3M
CONN SOCKET QFN 16POS GOLD
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 56POS GLD
Need more? Email Us
3M
CONN SOCKET QFN 60POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD
Need more? Email Us
3M
CONN TRANSIST TO-3/TO-66 3POS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess