EN
  • EN
  • DE

9150-4500PL

Part No 9150-4500PL
Manufacturer 3M
Catalog Rectangular Connectors
Description CONN RCPT 50POS 0.1 GOLD PCB / 50 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr 3M
Series 9100
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 50
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 12.0µin (0.30µm)
Insulation Color Gray
Insulation Height 0.354" (9.00mm)
Contact Length - Post 0.110" (2.79mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Polarizing Key
Current Rating (Amps) 1A
Voltage Rating 1000V
Insulation Material Polybutylene Terephthalate (PBT) , Glass Filled
Contact Shape Square
Contact Material Copper Alloy
Contact Finish Thickness - Post Flash
Base Product Number 9150
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1340268-9150-4500PL
Ultra Librarian 3D Model Ultra Librarian 9150-4500PL CAD Model

Description

The 3M 9100 series receptacle female sockets are rectangular connectors with a pitch of 0.100 inches (2.54 mm) and 50 positions.

  • Series: 9100
  • Connector Type: Receptacle
  • Pitch: 0.100 inches (2.54 mm)
  • Number of Positions: 50
  • Contact Gender: Female Socket
  • Termination: Kinked Pin, Soldered
  • Fastening Type: Push-Pull
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Voltage Rating: 1000V
  • Current Rating: 1A
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass-Filled
  • Insulation Color: Gray
  • Mounting Type: Through-Hole
  • Row Spacing: 0.100 inches (2.54 mm)
  • Insulation Height: 0.354 inches (9.00 mm)
  • Contact Shape: Square
  • Temperature Range: -55°C to 105°C
  • Applications: Board-to-Board or Cable Applications

You May Also Be Interested in

Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1223 $63.8561
16+ $7.4850 $119.7600
24+ $7.2511 $174.0264
33+ $7.0172 $231.5676
43+ $6.7833 $291.6819
57+ $6.0815 $346.6455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
In Stock: 56 pieces Factory Stock: 56 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess