EN
  • EN
  • DE

1780190000

Part No 1780190000
Manufacturer Weidmuller
Catalog Connectors, Interconnects
Description TERM BLOCK HDR 3POS 90DEG 5.08MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksHeaders, Plugs and Sockets
Manufacturer Weidmüller
Series Omnimate SL
Packaging Bulk
Part Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 3
Positions Per Level 3
Number of Levels 1
Pitch 0.200" (5.08mm)
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Type Through Hole
Current - IEC 27.5A
Voltage - IEC 400 V
Current - UL 18.5 A
Voltage - UL 300 V
Color Black
Operating Temperature -50°C ~ 100°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Contact Material Copper Alloy
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Contact Tail Length 0.126" (3.20mm)
Insulation Height 0.335" (8.51mm)
Ultra Librarian 3D Model Ultra Librarian 1780190000 CAD Model

You May Also Be Interested in

Same Sky
CONN POWER JACK 1X3.3X5.5MM
Need more? Email Us
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
TE Connectivity
CONTACT PIN 20-24AWG CRIMP GOLD
Lowest to $2.9246
Amphenol FCI
CONN FFC FPC VERT 20POS 1MM PCB
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Lowest to $0.9850
Adam Technologies, Inc.
COAX ADAPT BNC TO BNC
Lowest to $3.7364
Amphenol FCI
CONN FPC BOTTOM 15POS 1MM R/A
Lowest to $0.5454
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $10.2805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess