EN
  • EN
  • DE

923743-24

Part No 923743-24
Manufacturer 3M
Catalog Test, Measurement Accessories
Description Conn DIP Test Clip PIN 24 POS Solder ST Thru-Hole 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Lead Free Not Applicable
Mount Through Hole
Number of Contacts 24
Number of Pins 24
Number of Positions 24
Orientation Straight
RoHS Compliant
Termination Solder
Type Integrated Circuit (IC)
Win Source Part Number 1034092-923743-24
Categories Test, Measurement Accessories
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 923743-24 CAD Model

Description

The 1034092-923743-24 is an integrated circuit (IC) manufactured by 3M. It is a male type IC with 24 number of positions and has a straight orientation.

  • Type: Male
  • Positions: 24
  • Orientation: Straight
  • Termination Method: Solder
  • Contacts: 24
  • Contact Plating: Gold
  • Used in: Test and Measurement Accessories
  • Cross-Reference: 923743-2480610337323
  • RoHS Compliant: Yes
  • Popularity: Low

You May Also Be Interested in

Fluke Electronics
Specialized Fuse for use with Fluke Test Equipment
Need more? Email Us
3M
for use with
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
FLIR Extech
Extech MO200-PINS Replacement Pins for MO200 (50 Pins)
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
TPI (Test Products Int)
OPTIONAL BLUE LED FLASHLIGHT
Lowest to $2.3516
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
TPI (Test Products Int)
RUBBER BOOT WITH TILT STAND
Lowest to $0.1617
Fluke Electronics
SOFTWARE LOGWARE III (SINGLE-PC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess