EN
  • EN
  • DE

94751

Part No 94751
Manufacturer 3M
Catalog Terminals
Description CONN RING CIR 10-12AWG #6 1=1PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 6 Stud
Thickness 0.040" (1.02mm)
Width - Outer Edges 0.280" (7.11mm)
Length - Overall 0.980" (24.89mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Color Yellow
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636793-94751
Ultra Librarian 3D Model Ultra Librarian 94751 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp Power
Lowest to $0.1592
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
Molex, LLC
DuraClik ISL Wire-to-Board Crimp Receptacle Terminal, Female, AVSS 0.3 Square Wire, Tin
Lowest to $0.0182
TE Connectivity
CONN FERRULE DIN 20AWG WHITE / White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CONN QC RCPT 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated
Need more? Email Us
TE Connectivity
CONN TAB 20-22AWG CRIMP TIN / Tab Contact Tin 20-22 AWG Crimp
Lowest to $0.0324
Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess