EN
  • EN
  • DE

HDC-R160-41P1-KR

Part No HDC-R160-41P1-KR
Manufacturer 3M
Catalog Backplane Connectors
Description CONN RCPT HD 160POS PCB / 160 Connector Receptacle, Female Sockets Through Hole Black High Density (HDC, HDI, HPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr 3M
Series HDC (High Density Connector)
Package Bulk
Product Status Active
Connector Usage -
Connector Type Receptacle, Female Sockets
Connector Style High Density (HDC, HDI, HPC)
Number of Positions 160
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Number of Columns -
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical -
Features Mating Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Current Rating (Amps) 3A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 105°C
Voltage Rating -
Base Product Number HDC-R
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1356762-HDC-R160-41P1-KR
Ultra Librarian 3D Model Ultra Librarian HDC-R160-41P1-KR CAD Model

Description

The 3M HDC (High Density Connector) series is a specialized backplane connector designed for high-density applications.

  • Operating Temperature: -55°C ~ 105°C
  • Packaging: Bulk
  • Status: Active
  • Features: Mating Guide
  • Number of Positions: 160
  • Number of Rows: 4
  • Pitch: 0.100" (2.54mm)
  • Current Rating: 3A
  • Contact Finish: Gold
  • Color: Black
  • Termination: Press-Fit

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG DRAWER 4POS BLK
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN GUIDE SOCKET CORNER
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN PLUG HSG 12POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC LONG
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 29POS BLK
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN POWER 18-24AWG GOLD
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC SHORT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess