EN
  • EN
  • DE

80HCPS1432CRMI

Part No 80HCPS1432CRMI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Specialized ICs
Description IC RIO SWITCH GEN2 576FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Series CPS-1432
Packaging Reel package
Type Serial RapidIO Switch
Applications Wireless Infrastructure
Mounting SMD
Package 576-BBGA, FCBGA
Manufacturer Package 576-FCBGA (25x25)
Win Source Part Number 766262-80HCPS1432CRMI
Popularity Medium
Supply and Demand Status Limited
Family Name 80HCPS1432
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 80HCPS1432CRMI CAD Model

Description

The 80HCPS1432CRMI is a specialized integrated circuit (IC) from IDT (Integrated Device Technology), designed for use in high-performance computing and communications applications. This device typically functions as a clock buffer or distribution IC, ensuring signal integrity and low jitter across multiple outputs.

Applications

  • High-Performance Computing: Used in servers and workstations for clock distribution and signal buffering.
  • Data Centers: Employed in networking equipment and storage systems to maintain timing accuracy.
  • Telecommunications: Utilized in base stations and network infrastructure for clock synchronization.
  • Test and Measurement Equipment: Found in oscilloscopes and signal generators for precise timing control.
  • Industrial Automation: Used in control systems requiring accurate timing and synchronization.

Features

  • Low Jitter: Minimizes timing variations for improved system performance.
  • Multiple Outputs: Provides several clock outputs to drive multiple devices.
  • High-Frequency Operation: Supports high clock frequencies for demanding applications.
  • Precise Clock Distribution: Ensures accurate timing across all outputs.
  • LVCMOS/LVTTL Compatibility: Interfaces with a wide range of logic levels.

Benefits

  • Improved System Performance: Low jitter and precise clock distribution enhance overall system performance.
  • Reduced Timing Errors: Minimizes timing skew and variations, leading to more reliable operation.
  • Simplified Clock Design: Integrates multiple clock buffering functions into a single chip.
  • Versatile Compatibility: Interfaces with various logic families for flexible system design.
  • Enhanced Signal Integrity: Ensures clean and accurate clock signals throughout the system.

Additional Details

The 80HCPS1432CRMI typically operates with a supply voltage of 3.3V or 2.5V. The operating temperature range is usually from -40°C to +85°C. The device is available in a small outline package, such as a QFN or SOIC, for efficient board space utilization. It features multiple output channels, each capable of driving high-speed clock signals with minimal distortion. The device is designed to minimize propagation delay and skew between outputs, ensuring that clock signals arrive at their destinations simultaneously. The jitter performance is typically in the picosecond range, making it suitable for demanding applications such as high-speed data communication and signal processing. The input impedance is matched to standard transmission line impedances to minimize reflections and ensure signal integrity. The device also often includes features such as output enable control and power-down mode to reduce power consumption when not in use.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Infineon Technologies
Lowest to $7.1169
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $195.2113 $195.2113
2+ $188.7043 $377.4086
3+ $169.1832 $507.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess