EN
  • EN
  • DE

ITCSN-2000-12-BULK

Part No ITCSN-2000-12-BULK
Manufacturer 3M
Catalog Heat Shrink Tubing
Description Heavy Wall Heat Shrink Tubing Black Polyolefin Adhesive Lined
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Weight 6.849245 kg
Win Source Part Number 1030508-ITCSN-2000-12-BULK
Categories Heat Shrink Tubing
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ITCSN-2000-12-BULK CAD Model

Description

The 3M ITCSN-2000-12-BULK is a Scotchlok IDC (Insulation Displacement Connector) specifically designed for terminating and connecting unshielded twisted pair (UTP) data cables. These connectors offer a reliable and efficient method for splicing or tapping into data communication lines without the need for stripping wires.

Applications

  • Telecommunications networks: Connecting and splicing telephone wires.
  • Data networking: Connecting UTP cables in Ethernet and other data networks.
  • Security systems: Wiring alarm systems and access control systems.
  • Low-voltage power distribution: Connecting low-voltage power cables in various applications.
  • Control circuits: Connecting wires in industrial control systems.

Features

  • Insulation Displacement Contact (IDC): Allows for quick and easy termination without stripping wires.
  • Scotchlok Technology: Provides a reliable and moisture-resistant connection.
  • Color-coded cap: Facilitates easy wire insertion and identification.
  • Flame retardant: Meets industry safety standards for flammability.
  • Compact design: Allows for use in tight spaces.

Benefits

  • Reduced installation time: IDC technology significantly speeds up the termination process.
  • Reliable connections: Scotchlok technology ensures a secure and long-lasting connection.
  • Ease of use: Simple and straightforward installation process.
  • Improved network performance: Minimizes signal loss and interference.
  • Cost-effective: Reduces labor costs associated with traditional wire stripping and crimping methods.

Additional Details

The ITCSN-2000-12-BULK connector is typically used with 22-26 AWG solid or stranded UTP cable. It features a polycarbonate housing for durability and a tin-plated brass contact for corrosion resistance. The connector is designed to provide a gas-tight connection, preventing oxidation and ensuring long-term reliability. The 'BULK' designation indicates that the connectors are supplied in bulk packaging for high-volume applications.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess