EN
  • EN
  • DE
  • IT

P08-020PLC-B-G

Part No P08-020PLC-B-G
Manufacturer 3M
Catalog Rectangular - Board to Board Connectors
Description CONN PLUG 20POS .8MM VERT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Packaging Tube/Rail
Connector Type Plug, Center Strip Contacts
Number of Positions 20
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 8μin (0.20μm)
Mated Stacking Heights 4mm, 7mm
Height Above Board 0.147" (3.72mm)
Win Source Part Number 265314-P08-020PLC-B-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P08-020PLC-B-G CAD Model

Description

The 3M P08-020PLC-B-G is a medium popularity electronic component that is used for connectors and interconnects.

  • Component Type: Connectors and Interconnects
  • Connector Type: Plug
  • Contact Type: Center Strip
  • Position: 20
  • Pitch: 0.031" (0.80mm)
  • Height Above Board: 0.147" (3.72mm)
  • Mounting: SMD (SMT)
  • Board Guide: Yes
  • Contact Finish Thickness: 8μin (0.20μm)
  • Number of Rows: 2
  • Mated Stacking Heights: 4mm and 7mm
  • Popularity: Medium

You May Also Be Interested in

Molex, LLC
80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9705
Molex, LLC
Conn Camera Socket SKT 32 POS 0.9mm Solder ST SMD T/R
Need more? Email Us
AVX Corp/Kyocera Corp
Conn Wire to Board PL 44 POS 0.4mm Solder ST SMD T/R
Need more? Email Us
Molex, LLC
CONN MALE 80POS 4ROWS GOLD SMD
Lowest to $175.1949
AVX Corporation
CONN PLUG BD/BD 40POS .4MM SMD
Lowest to $1.0362
Molex, LLC
140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $31.9268
Samtec Inc.
CONN RCPT .635MM 104POS DUAL SMD
Need more? Email Us
TE Connectivity
CONN RCPT 114POS VERT .025 SMD
Lowest to $55.3913
Molex, LLC
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9731

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess