EN
  • EN
  • DE
  • IT

SL8802/08-20DN5-00

Part No SL8802/08-20DN5-00
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series SL8800
Package Bulk
Cable Type Flat Twin Axial
Number of Conductors 8 (4 Pair)
Pitch 0.093" (2.37mm) Between Pairs
Length 0.917' (279.40mm, 11.00")
Wire Gauge 30 AWG
Conductor Strand Solid
Shielding Shielded
Jacket Color Silver
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.627" (15.93mm)
Jacket (Insulation) Material Polyolefin (PO)
Voltage 150 V
Ratings UL E42769
Features Reversed
Conductor Material Copper, Silver Coated
Insulation Resistance 1000MOhms
Other Names SL8802/08-20DN5-R-11
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1308487-SL8802/08-20DN5-00
Ultra Librarian 3D Model Ultra Librarian SL8802/08-20DN5-00 CAD Model

Description

The SL8802/08-20DN5-00 is a flat twin axial cable that belongs to the cables, wires>flat ribbon cables category.

  • Feature: Reversed
  • Shielded: Yes
  • Conductors: 8 (4 pairs)
  • Wire Gauge: 30 AWG
  • Length: 0.917' (279.40mm, 11.00")
  • Packaging: Bulk
  • Insulation Resistance: 1000MOhms
  • Ribbon Width: 0.627" (15.93mm)

You May Also Be Interested in

3M
CBL RIBN 100COND 0.025 WHT 100'
Need more? Email Us
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
3M
CABLE 6 COND 500' FLAT GRY
Lowest to $90.5184
3M
Need more? Email Us
3M
Need more? Email Us
3M
CBL RIBN 16COND TWIST-PAIR 5' / Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050" (1.27mm) Flat Twisted Pair 5.0' (1.52m)
Need more? Email Us
Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $12.7963
CW Industries
Idc Cable - CSR34T/AE34G/CCE34T
Need more? Email Us
Belden Inc.
CBL RIBN 40COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 40 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess