EN
  • EN
  • DE

3754/40 300

Part No 3754/40 300
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series 3754
Package Spool
Cable Type Flat Cable
Number of Conductors 40
Pitch 0.025" (0.64mm)
Length 300.0' (91.44m)
Wire Gauge 30 AWG
Conductor Strand 7 Strands / 38 AWG
Shielding Unshielded
Jacket Color Gray
Ribbon Thickness 0.025" (0.64mm)
Ribbon Width 1.000" (25.40mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 30 V
Temperature Range - Operating -20°C ~ 105°C
Ratings UL Style 20596
Conductor Material Copper, Tinned
Insulation Resistance 10GOhm
First Conductor Mark Red
Base Product Number 3754
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1316282-3754/40 300
Ultra Librarian 3D Model Ultra Librarian 3754/40 300 CAD Model

Description

This spool of flat ribbon cable is a high-quality product from 3M, a trusted name in electronic components.

  • Pitch: 0.025 inches (0.64mm)
  • Conductors: 40
  • Shielding: Unshielded
  • Voltage Rating: 30V
  • Insulation Material: Poly-Vinyl Chloride (PVC)
  • Insulation Color: Gray
  • Temperature Range: -20°C to 105°C
  • Ribbon Thickness: 0.025 inches (0.64mm)
  • Ribbon Width: 1.000 inches (25.40mm)
  • Conductor Material: Copper, Tinned
  • Conductor Strand: 7 strands with a 38 AWG
  • UL Style: 20596
  • Insulation Resistance: 10GOhm
  • First Conductor Mark: Red
  • Packaging: Spool

You May Also Be Interested in

3M
Need more? Email Us
Alpha Wire
CBL RIBN 30COND 0.039 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.039" (1.00mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
CW Industries
Idc Cable - CSC16T/AE16G/CSC16T
Need more? Email Us
TE Connectivity
171-34G=34P 28AWG S
Need more? Email Us
TE Connectivity
CBL RIBN 20COND 0.05 BLUE 328.1'
Need more? Email Us
3M
Flat Cable 26Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V Roll
Need more? Email Us
Alpha Wire
CBL RIBN 16COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 16 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
CBL RIBN 16COND TWIST-PAIR 5' / Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050" (1.27mm) Flat Twisted Pair 5.0' (1.52m)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess