EN
  • EN
  • DE
  • IT

M3URK-3006J-ND

Part No M3URK-3006J-ND
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Contacts 30
Win Source Part Number 1213450-M3URK-3006J-ND
Categories Flat Ribbon Cables
Manufacturer 3M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M3URK-3006J-ND CAD Model

Description

The M3URK-3006J-ND is a ribbon cable assembly manufactured by 3M. It consists of a multi-conductor ribbon cable terminated with insulation displacement connectors (IDCs) at both ends. The "-ND" suffix often indicates that it is a Digi-Key assigned part number.

Applications:

  • Internal wiring of electronic equipment.
  • Connecting circuit boards.
  • Data transmission between modules.
  • Signal routing in instrumentation.
  • Prototyping and development.

Features:

  • Ribbon cable construction: Provides a compact and organized wiring solution.
  • IDC connectors: Enables quick and easy termination without soldering.
  • Multiple conductors: Allows for simultaneous transmission of multiple signals.
  • Pre-assembled: Saves time and effort compared to manual cable assembly.
  • Polarization features: Usually polarized to prevent incorrect connections.

Benefits:

  • Simplified wiring: Streamlines the wiring process and reduces assembly time.
  • Reliable connections: IDC connectors provide secure and reliable electrical connections.
  • Improved signal integrity: Ribbon cable construction minimizes crosstalk and interference.
  • Reduced wiring errors: Pre-assembled design reduces the risk of wiring errors.
  • Compact design: Saves space and improves overall system aesthetics.

Additional Details:

The '30' in the part number typically indicates the cable length in inches, and '06' often indicates the number of conductors (6 conductors in this case). The cable is likely a 28 AWG or 30 AWG stranded wire. The IDC connectors are designed to mate with standard headers on PCBs. 3M ribbon cable assemblies are widely used in various electronic systems due to their ease of use, reliability, and cost-effectiveness. They are often used for low-voltage, low-current signal and data transmission applications.

You May Also Be Interested in

Alpha Wire
CBL RIBN 30COND 0.052 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.052" (1.32mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
CW Industries
Idc Cable - CSC16T/AE16G/CSC16T
Need more? Email Us
3M
CABLE RIBBON 16COND 0.05 BLACK
Need more? Email Us
Molex, LLC
RIB CBL 100 100RL SOLID 5CKT 26A
Need more? Email Us
Belden Inc.
CBL RIBN 50COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 50 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
TE Connectivity
CBL RIBN 10COND 0.05 BLUE 100'
Need more? Email Us
3M
CBL RIBN 44COND 0.050 GRAY 100'
Need more? Email Us
3M
CABLE 6 COND 500' FLAT GRY
Lowest to $90.5184
3M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess