EN
  • EN
  • DE

SLIC-2.2X19-SES

Part No SLIC-2.2X19-SES
Manufacturer 3M
Catalog Splice Enclosures, Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr 3M
Series SLiC™
Package Bulk
Type Aerial Closure, Free-Breathing
Number of Cable Pairs 100 Pairs @ 24-26 AWG
Diameter - Inside 2.200" (55.88mm)
Length - Overall 19.00" (482.6mm)
Sheath Opening 14.00" (355.6mm)
Features Floating Bond, Spiral End Seals
Base Product Number SLIC-2
Other Names 00054007926009,05400792600,3M157540,7100054968,80610759989,SLIC-2.2X19-SES
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308545-SLIC-2.2X19-SES
Ultra Librarian 3D Model Ultra Librarian SLIC-2.2X19-SES CAD Model

Description

The 3M SLiC™ 2.2X19-SES is a high-quality aerial closure that is used to manage cables and wires.

  • Features: Floating bond and spiral end seals
  • Package: Bulk
  • Standard Package: One
  • Length: 19 inches
  • Diameter: 2.2 inches
  • Cable Capacity: 100 pairs of cable pairs @ 24-26 AWG
  • Sheath Opening: 14 inches

You May Also Be Interested in

3M
Need more? Email Us
3M
Need more? Email Us
Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit 17.40" (442.0mm)
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
WIRE SPLICE MOTOR KIT
Need more? Email Us
3M
Need more? Email Us
Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess