EN
  • EN
  • DE

SLIC-2.2X19

Part No SLIC-2.2X19
Manufacturer 3M
Catalog Splice Enclosures, Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr 3M
Series SLiC™
Package Bulk
Type Aerial Closure, Free-Breathing
Number of Cable Pairs 100 Pairs @ 24-26 AWG
Diameter - Inside 2.200" (55.88mm)
Length - Overall 19.00" (482.6mm)
Sheath Opening 14.00" (355.6mm)
Features Floating Bond, Rubber End Seals
Base Product Number SLIC-2
Other Names 00054007712411,05400771241,3M157539,7000058061,80610414940,SLIC-2.2X19
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308543-SLIC-2.2X19
Ultra Librarian 3D Model Ultra Librarian SLIC-2.2X19 CAD Model

Description

The 3M SLiC™ SLIC-2.2X19 is an aerial closure designed for splice enclosures and protection.

  • Type: Aerial closure
  • Features: Free-breathing and has a floating bond with rubber end seals
  • Package: Bulk
  • Length: 19.00 inches
  • Inside Diameter: 2.200 inches
  • Cable Capacity: 100 pairs of cables @ 24-26 AWG
  • Sheath Opening: 14.00 inches

You May Also Be Interested in

Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit 17.40" (442.0mm)
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
WIRE SPLICE PWR CBL KIT 1 PAIR / Wire Splice Power Cable Splice Kit 1 Pair @ 2/0-4/0 AWG
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $83.8512
TE Connectivity
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess