EN
  • EN
  • DE

SLIC-2.6X29

Part No SLIC-2.6X29
Manufacturer 3M
Catalog Splice Enclosures, Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr 3M
Series SLiC™
Package Bulk
Type Aerial Closure, Free-Breathing
Number of Cable Pairs 200 Pairs @ 24-26 AWG
Diameter - Inside 2.600" (66.04mm)
Length - Overall 29.00" (736.6mm)
Sheath Opening 17.00" (431.8mm)
Features Floating Bond, Rubber End Seals
Base Product Number SLIC-2
Other Names SLIC-2.6X29,05400768300,00054007683001,80610412589,3M162259
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308547-SLIC-2.6X29
Ultra Librarian 3D Model Ultra Librarian SLIC-2.6X29 CAD Model

Description

The SLiC™ 2.6X29 is an aerial closure, free-breathing splice enclosure from 3M.

  • Length: 29.00" (736.6mm)
  • Inside Diameter: 2.600" (66.04mm)
  • Cable Capacity: Up to 200 pairs of cables @ 24-26 AWG
  • Seals: Rubber end seals
  • Feature: Floating bond
  • Sheath Opening: 17.00" (431.8mm)

You May Also Be Interested in

3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $88.4089
TE Connectivity
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $83.8512
3M
Need more? Email Us
Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit 17.40" (442.0mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess