EN
  • EN
  • DE

SLIC-2.6X29-BA

Part No SLIC-2.6X29-BA
Manufacturer 3M
Catalog Splice Enclosures, Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr 3M
Series SLiC™
Package Bulk
Product Status Obsolete
Type Aerial Closure, Free-Breathing
Number of Cable Pairs 200 Pairs @ 24-26 AWG
Diameter - Inside 2.600" (66.04mm)
Length - Overall 29.00" (736.6mm)
Sheath Opening 17.00" (431.8mm)
Features Shield Bond Assembly 4462, Rubber End Seals
Base Product Number SLIC-2
Other Names 05400771484,00054007714842,80610578322
Standard Package 4
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308531-SLIC-2.6X29-BA
Ultra Librarian 3D Model Ultra Librarian SLIC-2.6X29-BA CAD Model

Description

The 3M 1308531-SLIC-2.6X29-BA is an aerial closure, free-breathing type of splice enclosure and protection for cables and wires.

  • Features: Shield bond assembly 4462 and rubber end seals
  • Package: Bulk
  • Standard Package: 4
  • Length Overall: 29.00 inches (736.6mm)
  • Diameter Inside: 2.600 inches (66.04mm)
  • Cable Capacity: 200 pairs @ 24-26 AWG
  • Sheath Opening: 17.00 inches (431.8mm)

You May Also Be Interested in

3M
Need more? Email Us
3M
WIRE SPLICE PWR CBL KIT 1 PAIR / Wire Splice Power Cable Splice Kit 1 Pair @ 2/0-4/0 AWG
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $88.4089
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.4089 $88.4089
2+ $85.6462 $171.2924
3+ $82.8834 $248.6502
4+ $80.1207 $320.4828
5+ $71.8322 $359.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess