EN
  • EN
  • DE

SMS 700 BK 1,220 MM

Part No SMS 700 BK 1,220 MM
Manufacturer 3M
Catalog Heat Shrink Tubing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr 3M
Series SMS
Package Bulk
Type Tubing, Semi Rigid
Shrinkage Ratio 4 to 1
Inner Diameter - Supplied 0.700" (17.78mm)
Inner Diameter - Recovered 0.175" (4.45mm)
Recovered Wall Thickness 0.060" (1.52mm)
Material Polyolefin (PO)
Color Black
Temperature Range - Operating -55°C ~ 110°C
Shrink Temperature 121°C
Storage/Refrigeration Temperature 50°F ~ 80°F (10°C ~ 27°C)
Shelf Life 120 Months
Shelf Life Start Date of Manufacture
Base Product Number SMS
Other Names 80610692883,05113503390,7010319158,SMS 700 BK 1,220 MM,00051135033906,SMS700BK1,220MM
Standard Package 180
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308809-SMS 700 BK 1,220 MM
Ultra Librarian 3D Model Ultra Librarian SMS 700 BK 1,220 MM CAD Model

Description

The 3M 1308809-SMS 700 BK 1,220 MM is a semi-rigid tubing that is suitable for various applications, including heat shrink tubing and cable management.

  • Type: Semi-rigid tubing
  • Applications: Heat shrink tubing, cable management
  • Shrinkage Ratio: 4 to 1
  • Material: Polyolefin (PO)
  • Inner Diameter (Supplied): 0.700" (17.78mm)
  • Inner Diameter (Recovered): 0.175" (4.45mm)
  • Recovered Wall Thickness: 0.060" (1.52mm)
  • Temperature Range: Between -55°C to 110°C
  • Shelf Life: 120 months
  • Packaging: Bulk

You May Also Be Interested in

TE Connectivity
Heat Shrink Cable Boots & End Caps 222D953-25-10-0
Need more? Email Us
3M
HEATSHRINK 3/4 BK 6"PC
Lowest to $8.1231
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK END CAP BLACK SEALED / Heat Shrink Cap Black
Need more? Email Us
TE Connectivity
Heat Shrink Tubing ST Cross Linked Polyolefin Black Thin/Single Spool
Need more? Email Us
TE Connectivity
Flexible Flame-Retardant General Purpose Polyolefin Tubing 2: 1 1/4-Inch Red
Lowest to $20.9724
Panduit Corp
HEATSHRINK 1/8" X 100' BLACK / Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HEATSHRINK 1/16" X 4' CLEAR / Heat Shrink Tubing, Flexible 0.063" (1.60mm) 2 to 1 Clear 4.00' (1.22m)
Need more? Email Us
TE Connectivity
Heat Shrinkable Tubing Single Very Thin Wall 2: 1 Shrink Ratio #3 Size Polyolefin Black Spool
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess