EN
  • EN
  • DE

TL22-50ML

Part No TL22-50ML
Manufacturer 3M
Catalog OEM Parts (T - Z)
Description Scotch-Weld™ Purple Threadlocker, 50mL Bottle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014409-TL22-50ML
Categories OEM Parts(T-Z)
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL22-50ML CAD Model

Description

TL22-50ML is a medium-strength, blue-colored threadlocker manufactured by 3M. It is designed to prevent loosening and leakage of threaded fasteners by filling the gaps between threads and curing to form a tough, durable bond. The 50ML designation indicates the quantity of the threadlocker contained in the bottle, which is 50 milliliters.

Applications

  • Automotive Assembly: Used to secure bolts and screws in automotive engines, transmissions, and chassis components.
  • Industrial Machinery: Applied to threaded fasteners in industrial equipment, such as pumps, motors, and conveyor systems.
  • Electronic Enclosures: Used to secure screws and bolts in electronic enclosures and cabinets.
  • HVAC Systems: Employed in HVAC equipment to prevent loosening of threaded connections due to vibration and temperature changes.
  • Marine Applications: Applied to threaded fasteners in marine equipment to prevent corrosion and loosening due to saltwater exposure.

Features

  • Medium Strength: Provides a balance between holding power and ease of disassembly.
  • Blue Color: Easily identifiable for quality control and maintenance purposes.
  • Prevents Loosening: Secures threaded fasteners against vibration and shock.
  • Seals Threads: Prevents leakage of liquids and gases through threaded connections.
  • Temperature Resistance: Maintains performance over a wide temperature range.

Benefits

  • Increased Reliability: Prevents fastener loosening, reducing the risk of equipment failure.
  • Reduced Maintenance Costs: Minimizes the need for retightening and replacement of fasteners.
  • Improved Safety: Prevents accidental loosening of critical fasteners, enhancing safety.
  • Extended Equipment Life: Reduces wear and tear on threaded components.
  • Easy Application: Simple to apply with standard dispensing equipment.

Additional Details

3M TL22-50ML threadlocker is typically applied to clean, dry threads. It cures in the absence of air between close-fitting metal surfaces. The cure time depends on the substrate material, temperature, and gap size. It provides good chemical resistance to various oils, solvents, and gases. The threadlocker is designed to allow for disassembly with standard hand tools. It should be stored in a cool, dry place away from direct sunlight. The product is typically available in various container sizes to meet different application needs. Proper surface preparation is important to ensure optimal bonding. It is compatible with a wide range of metals, including steel, aluminum, and brass. The medium strength formulation allows for easy removal of fasteners when necessary, while still providing a reliable hold.

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess