EN
  • EN
  • DE

MAX03NG

Part No MAX03NG
Manufacturer Aavid Thermalloy
Catalog Thermal Accessories
Description MAX CLIP TO-247/MAX247 STD-FORCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Thermal Accessories
Mfr Aavid Thermalloy
Series Max Clip System™
Package Bulk
Product Status Active
Accessory Type Clip
For Use With/Related Products Max Clip System™
Base Product Number MAX03
Standard Package 5,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 925174-MAX03NG
Ultra Librarian 3D Model Ultra Librarian MAX03NG CAD Model

Description

The Max Clip System™ is a reliable and efficient thermal management solution for electronic components.

  • Product: Max Clip System™ clip
  • Accessory Type: clip
  • Manufacturer: Aavid Thermalloy
  • Package: 5,000 pcs
  • Standard Package: 5,000 pcs
  • Suitable for: large-scale production and assembly
  • Design: securely hold electronic components in place
  • Ensuring: optimal thermal performance
  • Suitable for use in: various applications, including fans and other thermal management systems
  • ECCN Rating: EAR99
  • Restriction: not subject to export control restrictions
  • Solution: cost-effective and reliable solution for thermal management in electronic components.

You May Also Be Interested in

ebm-papst
8 UF CAP PLASTIC 400V
Need more? Email Us
ebm-papst
2.5 MF CAP 400V METAL
Need more? Email Us
ebm-papst
6 UF CAP PLASTIC 400V
Need more? Email Us
ebm-papst
7 MF CAP 400V METAL
Need more? Email Us
ebm-papst
8 MF CAP 400V METAL
Need more? Email Us
ebm-papst
1.5 MF CAP 400V METAL
Need more? Email Us
ebm-papst
10 MF CAP 400V METAL
Need more? Email Us
ebm-papst
1 MF CAP PLASTIC 400V
Need more? Email Us
ebm-papst
10UF CAP PLASTIC 400V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess