EN
  • EN
  • DE

MIC2178-3.3YWM

Part No MIC2178-3.3YWM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5A Synchronous Buck Regulator | IC REG BUCK 3.3V 2.5A 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 3.3V
Output Current 2.5A
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1222091-MIC2178-3.3YWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2178-3.3YWM CAD Model

Description

Introducing the MIC2178-3.3YWM from Microchip Technology

The MIC2178-3.3YWM is a high-efficiency, synchronous step-down regulator that is part of Microchip Technology's robust portfolio of power management solutions. Designed to cater to a wide range of applications, this regulator provides a fixed output voltage of 3.3V, making it an ideal choice for systems requiring a stable and efficient power supply.

With its integrated MOSFETs, the MIC2178-3.3YWM offers a compact solution that minimizes external component count, thereby reducing the overall footprint on the PCB. This feature is particularly beneficial for space-constrained applications such as portable devices, IoT gadgets, and embedded systems.

The device operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with diverse system architectures. This flexibility makes it suitable for battery-powered applications, industrial controls, and consumer electronics that demand reliable voltage regulation.

Key Features of MIC2178-3.3YWM

  • Fixed 3.3V Output: Provides a stable and precise voltage, critical for sensitive electronic components.
  • High Efficiency: Reduces power losses and improves battery life in portable applications.
  • Integrated MOSFETs: Minimizes the need for external components, simplifying design and saving space.
  • Wide Input Voltage Range: Ensures compatibility with various power sources and system configurations.
  • Thermal Overload Protection: Enhances reliability and longevity by preventing the device from overheating.
  • Under-Voltage Lockout (UVLO): Protects the system by shutting down the regulator if the input voltage drops below a safe threshold.

The MIC2178-3.3YWM also boasts a range of protection features, such as over-current protection and thermal shutdown, which safeguard the device and the system it powers against adverse conditions. These features contribute to the durability and reliability of the end product, ensuring it continues to operate flawlessly under various circumstances.

Microchip Technology's commitment to quality is evident in the MIC2178-3.3YWM, which is designed to meet the stringent requirements of modern electronic systems. Whether you're developing consumer electronics, medical devices, or industrial equipment, this voltage regulator is engineered to deliver performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7921 $58.7526
15+ $8.0353 $120.5295
23+ $7.7835 $179.0205
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5281 $352.5174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess