EN
  • EN
  • DE

CCL18-01

Part No CCL18-01
Manufacturer ABB Embedded Power
Catalog OEM Parts (C - E)
Description CCL18-01 - Abb CCL18-01, 1NC Lag W/var AE/TAE95-110
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988774-CCL18-01
Categories OEM Parts(C-E)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CCL18-01 CAD Model

Description

The CCL18-01 is a DC-DC converter manufactured by ABB Embedded Power. It's designed to efficiently convert DC voltage from one level to another, making it a crucial component in various electronic systems where stable and regulated power is required.

Applications

  • Telecommunications Equipment: Used in base stations, switches, and routers to provide isolated power to critical circuits.
  • Industrial Automation: Powers sensors, actuators, and control systems in manufacturing plants.
  • Transportation Systems: Employed in railway signaling, automotive electronics, and aviation systems for reliable power conversion.
  • Medical Devices: Used in diagnostic equipment, patient monitoring systems, and imaging devices where precise power delivery is paramount.
  • Renewable Energy Systems: Integrated into solar inverters and wind turbine controllers to manage power conversion efficiently.

Features

  • High Efficiency: Minimizes power loss during conversion, reducing heat generation and improving overall system efficiency.
  • Wide Input Voltage Range: Accommodates varying input voltage levels, providing flexibility in different power environments.
  • Output Voltage Adjustability: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Isolation: Provides galvanic isolation between input and output, enhancing safety and preventing ground loops.
  • Over-Voltage Protection: Protects downstream circuits from excessive voltage spikes, ensuring system reliability.
  • Over-Current Protection: Limits the output current to prevent damage from overload conditions.
  • Short-Circuit Protection: Shuts down the converter in case of a short circuit, preventing further damage.
  • Thermal Shutdown: Automatically shuts down the converter if the temperature exceeds a safe limit, protecting the device from overheating.
  • Remote On/Off Control: Enables remote control of the converter's operation, allowing for easy integration into automated systems.

Benefits

  • Reliable Power Delivery: Ensures stable and regulated power to critical circuits, improving system performance.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, reducing the need for bulky heat sinks and improving system reliability.
  • Enhanced Safety: Isolation and protection features enhance safety and prevent damage from electrical faults.
  • Flexibility: Wide input voltage range and output voltage adjustability provide flexibility in different application environments.
  • Easy Integration: Remote on/off control and standard pinout simplify integration into existing systems.
  • Extended Lifespan: Robust design and protection features extend the lifespan of the converter, reducing maintenance costs.

Additional Details

The CCL18-01 typically operates within a specific temperature range (e.g., -40°C to +85°C) and conforms to various industry standards (e.g., UL, CE, RoHS). It is designed for through-hole mounting. The exact specifications (input voltage range, output voltage, output current, efficiency, etc.) will vary depending on the specific model. Refer to the manufacturer's datasheet for detailed technical specifications.

You May Also Be Interested in

Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Lowest to $0.2420
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TDK Corporation
Lowest to $0.2747
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess