EN
  • EN
  • DE

CZL400-16

Part No CZL400-16
Manufacturer ABB Embedded Power
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012056-CZL400-16
Categories OEM Parts(C-E)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CZL400-16 CAD Model

Description

The CZL400-16 is a DC-DC converter module manufactured by ABB Embedded Power. It is a high-efficiency, isolated converter designed for a wide range of applications requiring reliable and regulated power conversion.

Applications:

  • Telecommunications equipment
  • Industrial automation systems
  • Data centers
  • Networking infrastructure
  • Medical devices

Features:

  • High efficiency
  • Isolated output
  • Wide input voltage range
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Remote sense
  • Remote on/off control
  • Compact size

Benefits:

  • Reduced energy consumption and lower operating costs
  • Enhanced safety and protection for sensitive loads
  • Flexible operation with varying power source conditions
  • Prevention of damage due to voltage surges
  • Protection against excessive current draw
  • Safe operation in high-temperature environments
  • Improved voltage regulation at the load
  • Easy integration into existing systems with remote control capabilities
  • Space-saving design for high-density applications

Additional Details:

The CZL400-16 DC-DC converter utilizes advanced switching technology to achieve high efficiency, minimizing power losses and heat generation. Its isolated output provides galvanic isolation between the input and output, protecting sensitive loads from voltage transients and ground loops. The module is designed to operate over a wide input voltage range, making it suitable for various power source conditions. It also includes comprehensive protection features, such as over-voltage, over-current, and over-temperature protection, to ensure reliable and safe operation.

Key Specifications:

  • Input Voltage: Wide range (consult datasheet for specific values)
  • Output Voltage: 16V
  • Output Current: Up to 25A (400W)
  • Isolation Voltage: Typically 2250 VDC
  • Efficiency: High (consult datasheet for specific values)
  • Operating Temperature: -40°C to +85°C (with derating)

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess