EN
  • EN
  • DE

S-1701X3025-M5T1G

Part No S-1701X3025-M5T1G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV BATTERY 1OUT SOT23-5  /  series Converter, Battery Powered Devices Voltage Regulator IC 1 Output SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Applications Converter, Battery Powered Devices
Voltage - Input 2V ~ 6.5V
Number of Outputs 1
Voltage - Output 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-1701
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244677-S-1701X3025-M5T1G
Ultra Librarian 3D Model Ultra Librarian S-1701X3025-M5T1G CAD Model

Description

The S-1701X3025-M5T1G is a high-precision voltage detector IC manufactured by ABLIC U.S.A. Inc. This voltage detector is designed to accurately monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a predefined threshold. Its compact size, low power consumption, and precise detection capabilities make it an excellent choice for a variety of applications, especially those requiring stringent power management and system stability.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers when the supply voltage falls below the operating threshold, preventing erratic behavior.
  • Power Monitoring in Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge, ensuring optimal battery performance and longevity in portable devices.
  • Voltage Regulation Systems: Monitors the output voltage of voltage regulators, providing feedback for maintaining stable and efficient power delivery.
  • System Power Sequencing: Ensures proper power-up and power-down sequencing of electronic components to prevent damage or malfunction.
  • Over/Under Voltage Protection: Implements protection mechanisms against over-voltage and under-voltage conditions in sensitive electronic circuits.

Features:

  • High-Precision Voltage Detection: Offers accurate voltage detection with a typical detection voltage of 3.0V.
  • Ultra-Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications where energy efficiency is critical.
  • Compact Package: Available in a small SOT-23-5 package, enabling high-density circuit designs and space savings.
  • Built-in Hysteresis: Prevents output chattering during voltage transitions, ensuring a stable and reliable reset signal.
  • Wide Operating Temperature Range: Operates reliably across a wide temperature range, suitable for use in diverse environmental conditions.

Benefits:

  • Enhanced System Reliability: Provides reliable voltage monitoring and reset functionality, ensuring stable and predictable system behavior.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices, reducing the frequency of battery replacements or recharges.
  • Reduced Board Space: Small package size allows for compact circuit designs, minimizing the overall size and cost of electronic products.
  • Simplified Circuit Design: Integrated features and functionality simplify circuit design and reduce the number of external components required.
  • Improved System Protection: Protects sensitive electronic components from damage due to voltage fluctuations or power supply anomalies.

Technical Specifications:

  • Detection Voltage: 3.0V
  • Release Voltage: Dependent on Hysteresis
  • Operating Voltage: Specified in datasheet
  • Operating Temperature: Specified in datasheet
  • Package: SOT-23-5

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess