EN
  • EN
  • DE

S-80128ALMC-JANT2G

Part No S-80128ALMC-JANT2G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-801
Package Tape & Reel (TR)
Product Status Not For New Designs
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 2.8V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 32.5ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-80128
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252078-S-80128ALMC-JANT2G
Ultra Librarian 3D Model Ultra Librarian S-80128ALMC-JANT2G CAD Model

Description

The S-80128ALMC-JANT2G is a CMOS Voltage Detector IC manufactured by ABLIC U.S.A. Inc. It is designed for accurate voltage monitoring, providing a reset signal when the input voltage drops below a predefined threshold. Its key characteristics include low current consumption, high accuracy, and a small form factor, making it ideal for battery-powered devices and other applications where power efficiency and space are critical.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up and brown-out conditions.
  • Battery Monitoring Systems: Monitors battery voltage levels in portable devices and triggers alerts or shutdowns to prevent deep discharge.
  • Power Supply Supervision: Supervises power supply voltages in various electronic systems, protecting against undervoltage conditions.
  • Data Protection in Memory Devices: Prevents data corruption by inhibiting write operations during low-voltage situations.
  • Industrial Control Equipment: Monitors critical voltage levels in industrial control systems to ensure safe and reliable operation.

Features

  • Detection Voltage: 2.8V (Inferred from S-80128ALMC-JANT2G).
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • High Detection Accuracy: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Available in compact packages (likely SOT-23 or similar), saving valuable PCB space.
  • Built-in Hysteresis: Prevents oscillations or false triggering near the threshold voltage.
  • Open-Drain Output: Offers flexibility in interfacing with various logic circuits and microcontrollers.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by voltage drops or power supply irregularities.
  • Extended Battery Life: Reduces power consumption, leading to longer run times for battery-powered devices.
  • Simplified Circuit Design: Requires fewer external components, simplifying the overall system design.
  • Data Integrity: Protects data stored in memory from corruption due to voltage fluctuations.
  • Enhanced System Robustness: Increases the resilience of electronic systems to power supply variations.

Additional Details

The S-80128ALMC-JANT2G is based on CMOS technology, contributing to its low power consumption and high noise immunity. The open-drain output configuration necessitates the use of a pull-up resistor. The 'ALMC' likely denotes a specific package type. The official ABLIC datasheet for this part provides detailed information, including the precise operating temperature range, output voltage levels, and recommended operating conditions. Proper selection of the pull-up resistor value is crucial for optimal performance and should be based on the specific application requirements. Consult the datasheet for detailed application notes and recommendations.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess